STACKPOLE ELECTRONICS, INC.
WWS10JT56R0 -- THROUGH HOLE RESISTORS
Stackpole Electronics, Inc.
Through Hole Resistors
WWS10JT56R0
Description
RES, WW, 10W, 56 OHM, 5%
Request a Quote
Email Supplier
Datasheet
Description
RES, WW, 10W, 56 OHM, 5%
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
738-WWS10JT56R0TR-ND |
|
Product Name
|
Through Hole Resistors |
|
Configuration
|
Single Resistor
|
|
Category / Application
|
General Use
|
|
Technology / Construction
|
Wirewound
|
|
Mounting / Packaging
|
Axial Leads; Axial
|
|
Resistance Range
|
56 ohms
|
Unlock Full Specs
to access all available technical data
Similar Products
Mounting / Packaging
2010 (5025 Metric)
Resistance Range
0.0100 ohms
Operating Temperature
-65 to 170 C (-85 to 338 F)
View Details
Power Rating
200 watts
Operating Temperature
0 to 50 C (32 to 122 F)
View Details
Category / Application
Current Sensing
Operating DC Voltage
-5 to 80 volts
View Details
Keystone Electronics Corp.
Configuration
Single Resistor
Category / Application
General Use
Mounting / Packaging
Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers