Stackpole Electronics, Inc. Through Hole Resistors WW5JT150R

Description
150 Ohms ±5% 5W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet
Description
150 Ohms ±5% 5W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - WW5JT150RCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
WW5JT150RCT-ND
Through Hole Resistors WW5JT150RCT-ND
150 Ohms ±5% 5W Through Hole Resistor Axial Moisture Resistant Wirewound

150 Ohms ±5% 5W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Through Hole Resistors - WW5JT150RTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
WW5JT150RTR-ND
Through Hole Resistors WW5JT150RTR-ND
150 Ohms ±5% 5W Through Hole Resistor Axial Moisture Resistant Wirewound

150 Ohms ±5% 5W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number WW5JT150RCT-ND
Product Name Through Hole Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial
Resistance Range 150 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Through Hole Resistors - 1375487-PBV-R0068-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0068 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers