Stackpole Electronics, Inc. Through Hole Resistors WW3FT3K00

Description
3 kOhms ±1% 3W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet
Description
3 kOhms ±1% 3W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - WW3FT3K00TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
WW3FT3K00TR-ND
Through Hole Resistors WW3FT3K00TR-ND
3 kOhms ±1% 3W Through Hole Resistor Axial Moisture Resistant Wirewound

3 kOhms ±1% 3W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Through Hole Resistors - WW3FT3K00CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
WW3FT3K00CT-ND
Through Hole Resistors WW3FT3K00CT-ND
3 kOhms ±1% 3W Through Hole Resistor Axial Moisture Resistant Wirewound

3 kOhms ±1% 3W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number WW3FT3K00TR-ND
Product Name Through Hole Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.003 OHM 5W Resistor - 52-BVS-A-R003-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details