Stackpole Electronics, Inc. Through Hole Resistors WW3DB10R0

Description
10 Ohms ±0.5% 3W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet
Description
10 Ohms ±0.5% 3W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 738-WW3DB10R0-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
738-WW3DB10R0-ND
Through Hole Resistors 738-WW3DB10R0-ND
10 Ohms ±0.5% 3W Through Hole Resistor Axial Moisture Resistant Wirewound

10 Ohms ±0.5% 3W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number 738-WW3DB10R0-ND
Product Name Through Hole Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial
Resistance Range 10 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 1825863 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction Ceramic Composition; Ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details