Stackpole Electronics, Inc. Through Hole Resistors WW3BT250R

Description
250 Ohms ±0.1% 3W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet
Description
250 Ohms ±0.1% 3W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 738-WW3BT250RTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
738-WW3BT250RTR-ND
Through Hole Resistors 738-WW3BT250RTR-ND
250 Ohms ±0.1% 3W Through Hole Resistor Axial Moisture Resistant Wirewound

250 Ohms ±0.1% 3W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Through Hole Resistors - 738-WW3BT250RCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
738-WW3BT250RCT-ND
Through Hole Resistors 738-WW3BT250RCT-ND
RES 250 OHM 0.1% 3W AXIAL

RES 250 OHM 0.1% 3W AXIAL

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number 738-WW3BT250RTR-ND
Product Name Through Hole Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial
Resistance Range 250 ohms
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Shunt Resistor - Two Terminal Surface Mount - CMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Through-Hole Resistors - 1-1622808-7 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 18000 ohms
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details