Stackpole Electronics, Inc. Through Hole Resistors WW2JT1K00

Description
1 kOhms ±5% 1.5W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet
Description
1 kOhms ±5% 1.5W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - WW2JT1K00-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
WW2JT1K00-ND
Through Hole Resistors WW2JT1K00-ND
1 kOhms ±5% 1.5W Through Hole Resistor Axial Moisture Resistant Wirewound

1 kOhms ±5% 1.5W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number WW2JT1K00-ND
Product Name Through Hole Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistors - Chip Resistor - Surface Mount - 1375237-SMT-R025-1.0 - Win Source Electronics
Specs
Resistance Range 0.0250 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers