Stackpole Electronics, Inc. Through Hole Resistors WW2JB6R80

Description
6.8 Ohms ±5% 1.5W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet
Description
6.8 Ohms ±5% 1.5W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - WW2JB6R80-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
WW2JB6R80-ND
Through Hole Resistors WW2JB6R80-ND
6.8 Ohms ±5% 1.5W Through Hole Resistor Axial Moisture Resistant Wirewound

6.8 Ohms ±5% 1.5W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number WW2JB6R80-ND
Product Name Through Hole Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial
Resistance Range 6.8 ohms
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.02 OHM 4W Resistor - 52-VMS-R020-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers