Stackpole Electronics, Inc. Through Hole Resistors WW1JTR240

Description
240 mOhms ±5% 1W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet
Description
240 mOhms ±5% 1W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - WW1JTR240-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
WW1JTR240-ND
Through Hole Resistors WW1JTR240-ND
240 mOhms ±5% 1W Through Hole Resistor Axial Moisture Resistant Wirewound

240 mOhms ±5% 1W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number WW1JTR240-ND
Product Name Through Hole Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial
Resistance Range 0.2400 ohms
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.1 OHM 10W Resistor - 53-PBV-R100-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.1000 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details