590 Ohms ±1% 1W Through Hole Resistor Axial Moisture Resistant Wirewound
| DigiKey | |
|---|---|
| Product Category | Resistors |
| Product Number | WW1FT590R-ND |
| Product Name | Through Hole Resistors |
| Configuration | Single Resistor |
| Category / Application | General Use |
| Technology / Construction | Wirewound |
| Mounting / Packaging | Axial Leads; Axial |
| Resistance Range | 590 ohms |