Stackpole Electronics, Inc. Through Hole Resistors WW12FT42R2

Description
42.2 Ohms ±1% 0.4W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet
Description
42.2 Ohms ±1% 0.4W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - WW12FT42R2-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
WW12FT42R2-ND
Through Hole Resistors WW12FT42R2-ND
42.2 Ohms ±1% 0.4W Through Hole Resistor Axial Moisture Resistant Wirewound

42.2 Ohms ±1% 0.4W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number WW12FT42R2-ND
Product Name Through Hole Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial
Resistance Range 42.2 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/4CT52R181JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details