Stackpole Electronics, Inc. Through Hole Resistors WW12FB18R2

Description
18.2 Ohms ±1% 0.4W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet
Description
18.2 Ohms ±1% 0.4W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - WW12FB18R2-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
WW12FB18R2-ND
Through Hole Resistors WW12FB18R2-ND
18.2 Ohms ±1% 0.4W Through Hole Resistor Axial Moisture Resistant Wirewound

18.2 Ohms ±1% 0.4W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Laguna Hills, CA, United States
Resistors - Through Hole Resistors
1181517-WW12FB18R2
Resistors - Through Hole Resistors 1181517-WW12FB18R2
Win Source Part Number: 1181517-WW12FB18R2 Category: Resistors>Through Hole Resistors Series: WW Features: Moisture Resistant Package: Bulk Standard Package: 1,000 Tolerance: ±1% Temperature Coefficient: ±20ppm/°C Power (Watts): 0.4W Composition: Wirewound Number of Terminations: 2 Resistance: 18.2 Ohms Package / Case: Axial Supplier Device Package: Axial Temperature Range - Operating: -55°C ~ 350°C Dimension: 0.110" Dia x 0.312" L (2.79mm x 7.92mm) ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8533.21.0080 Mfr: Stackpole Electronics Inc Other Names: WWH18.2FB-ND,WW H 18.2 1% B,WWH18.21%B,WWH18.2 1%B-ND,WWH18.2FB

Win Source Part Number: 1181517-WW12FB18R2
Category: Resistors>Through Hole Resistors
Series: WW
Features: Moisture Resistant
Package: Bulk
Standard Package: 1,000
Tolerance: ±1%
Temperature Coefficient: ±20ppm/°C
Power (Watts): 0.4W
Composition: Wirewound
Number of Terminations: 2
Resistance: 18.2 Ohms
Package / Case: Axial
Supplier Device Package: Axial
Temperature Range - Operating: -55°C ~ 350°C
Dimension: 0.110" Dia x 0.312" L (2.79mm x 7.92mm)
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8533.21.0080
Mfr: Stackpole Electronics Inc
Other Names: WWH18.2FB-ND,WW H 18.2 1% B,WWH18.21%B,WWH18.21%B-ND,WWH18.2FB

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Resistors Resistors
Product Number WW12FB18R2-ND 1181517-WW12FB18R2
Product Name Through Hole Resistors Resistors - Through Hole Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial Leads; Axial
Resistance Range 18.2 ohms 18.2 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Four Terminal Surface Mount - BVR - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details