Stackpole Electronics, Inc. Through Hole Resistors WW10JT6K00

Description
6 kOhms ±5% 10W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet
Description
6 kOhms ±5% 10W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 738-WW10JT6K00CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
738-WW10JT6K00CT-ND
Through Hole Resistors 738-WW10JT6K00CT-ND
6 kOhms ±5% 10W Through Hole Resistor Axial Moisture Resistant Wirewound

6 kOhms ±5% 10W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Through Hole Resistors - 738-WW10JT6K00TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
738-WW10JT6K00TR-ND
Through Hole Resistors 738-WW10JT6K00TR-ND
6 kOhms ±5% 10W Through Hole Resistor Axial Moisture Resistant Wirewound

6 kOhms ±5% 10W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number 738-WW10JT6K00CT-ND
Product Name Through Hole Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Through Hole Resistors - 1375487-PBV-R0068-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0068 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Through-Hole Resistors - 1-1623724-1 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 68 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers