Stackpole Electronics, Inc. Through Hole Resistors WW10BT1R80

Description
1.8 Ohms ±0.1% 10W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet
Description
1.8 Ohms ±0.1% 10W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 738-WW10BT1R80TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
738-WW10BT1R80TR-ND
Through Hole Resistors 738-WW10BT1R80TR-ND
1.8 Ohms ±0.1% 10W Through Hole Resistor Axial Moisture Resistant Wirewound

1.8 Ohms ±0.1% 10W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number 738-WW10BT1R80TR-ND
Product Name Through Hole Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial
Resistance Range 1.8 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/2C2R2J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details