STACKPOLE ELECTRONICS, INC.
WRC3BJT1R20 -- THROUGH HOLE RESISTORS
Stackpole Electronics, Inc.
Through Hole Resistors
WRC3BJT1R20
Description
RES, WW, 3W, 1.2 OHM, 5%
Request a Quote
Email Supplier
Datasheet
Description
RES, WW, 3W, 1.2 OHM, 5%
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
738-WRC3BJT1R20TR-ND |
|
Product Name
|
Through Hole Resistors |
|
Configuration
|
Single Resistor
|
|
Category / Application
|
General Use
|
|
Technology / Construction
|
Wirewound
|
|
Mounting / Packaging
|
Axial Leads; Axial
|
|
Resistance Range
|
1.2 ohms
|
Unlock Full Specs
to access all available technical data
Similar Products
Mounting / Packaging
3920 (1052 Metric)
Resistance Range
0.0020 ohms
Power Rating
4 watts
View Details
2 suppliers
Mounting / Packaging
Bolt-on Chassis; Screw Terminals
Resistance Range
0.1000 ohms
Tolerance
5 +/- %
View Details
3 suppliers
Power Rating
720 watts
Operating Temperature
0 to 50 C (32 to 122 F)
View Details