STACKPOLE ELECTRONICS, INC.
WRC2AJT1R20 -- THROUGH HOLE RESISTORS
Stackpole Electronics, Inc.
Through Hole Resistors
WRC2AJT1R20
Description
RES, WW, 2W, 1.2 OHM, 5%
Request a Quote
Email Supplier
Datasheet
Description
RES, WW, 2W, 1.2 OHM, 5%
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
738-WRC2AJT1R20TR-ND |
|
Product Name
|
Through Hole Resistors |
|
Configuration
|
Single Resistor
|
|
Category / Application
|
General Use
|
|
Technology / Construction
|
Wirewound
|
|
Mounting / Packaging
|
Axial Leads; Axial
|
|
Resistance Range
|
1.2 ohms
|
Unlock Full Specs
to access all available technical data
Similar Products
Operating Temperature
-40 to 16 C (-40 to 60 F)
View Details
Configuration
Single Resistor
Category / Application
Automotive; Current Sensing; Precision Resistor
Technology / Construction
Metal Foil
View Details
Technology / Construction
Thin Film (Chip)
Mounting / Packaging
Surface Mount Technology (SMT / SMD)
Resistance Range
1130 ohms
View Details
2 suppliers
Power Rating
200 watts
Operating Temperature
0 to 50 C (32 to 122 F)
View Details