STACKPOLE ELECTRONICS, INC.
WRC1SJT1R00 -- THROUGH HOLE RESISTORS
Stackpole Electronics, Inc.
Through Hole Resistors
WRC1SJT1R00
Description
RES, WW, 1W, 1 OHM, 5%
Request a Quote
Email Supplier
Datasheet
Description
RES, WW, 1W, 1 OHM, 5%
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
738-WRC1SJT1R00TR-ND |
|
Product Name
|
Through Hole Resistors |
|
Configuration
|
Single Resistor
|
|
Category / Application
|
General Use
|
|
Technology / Construction
|
Wirewound
|
|
Mounting / Packaging
|
Axial Leads; Axial
|
|
Resistance Range
|
1 ohms
|
Unlock Full Specs
to access all available technical data
Similar Products
Operating Temperature
-40 to 16 C (-40 to 60 F)
View Details
Mounting / Packaging
4-SIP
Resistance Range
0.0200 ohms
Operating Temperature
-55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Mounting / Packaging
ThroughHole
Resistance Range
330 ohms
Tolerance
10 +/- %
View Details
2 suppliers
Power Rating
200 watts
Operating Temperature
0 to 50 C (32 to 122 F)
View Details
2 suppliers