STACKPOLE ELECTRONICS, INC.
WRC1SJA9R10 -- THROUGH HOLE RESISTORS
Stackpole Electronics, Inc.
Through Hole Resistors
WRC1SJA9R10
Description
RES 9.1 OHM 5% 1W AXIAL
Request a Quote
Email Supplier
Datasheet
Description
RES 9.1 OHM 5% 1W AXIAL
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
738-WRC1SJA9R10-ND |
|
Product Name
|
Through Hole Resistors |
|
Configuration
|
Single Resistor
|
|
Category / Application
|
General Use
|
|
Technology / Construction
|
Wirewound
|
|
Mounting / Packaging
|
Axial Leads; Axial
|
|
Resistance Range
|
9.1 ohms
|
Unlock Full Specs
to access all available technical data
Similar Products
Operating Temperature
-40 to 16 C (-40 to 60 F)
View Details
Mounting / Packaging
Nonstandard
Resistance Range
0.0330 ohms
Power Rating
5 watts
View Details
Configuration
Single Resistor
Category / Application
General Use
Technology / Construction
MetalFilm
View Details
Power Rating
200 watts
Operating Temperature
0 to 50 C (32 to 122 F)
View Details