Stackpole Electronics, Inc. Chip Resistor - Surface Mount UHVB3512FCD1G00

Description
1 GOhms ±1% Chip Resistor Nonstandard High Voltage
Request a Quote Datasheet
Description
1 GOhms ±1% Chip Resistor Nonstandard High Voltage
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 738-UHVB3512FCD1G00DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
738-UHVB3512FCD1G00DKR-ND
Chip Resistor - Surface Mount 738-UHVB3512FCD1G00DKR-ND
1 GOhms ±1% Chip Resistor Nonstandard High Voltage

1 GOhms ±1% Chip Resistor Nonstandard High Voltage

Buy Now Datasheet
Chip Resistor - Surface Mount - 738-UHVB3512FCD1G00CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
738-UHVB3512FCD1G00CT-ND
Chip Resistor - Surface Mount 738-UHVB3512FCD1G00CT-ND
1 GOhms ±1% Chip Resistor Nonstandard High Voltage

1 GOhms ±1% Chip Resistor Nonstandard High Voltage

Buy Now Datasheet
Chip Resistor - Surface Mount - 738-UHVB3512FCD1G00TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
738-UHVB3512FCD1G00TR-ND
Chip Resistor - Surface Mount 738-UHVB3512FCD1G00TR-ND
1 GOhms ±1% Chip Resistor Nonstandard High Voltage

1 GOhms ±1% Chip Resistor Nonstandard High Voltage

Buy Now Datasheet
Chip Resistor - Surface Mount - UHVB3512FCD1G00 - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
UHVB3512FCD1G00
Chip Resistor - Surface Mount UHVB3512FCD1G00
RES 1G OHM 1% 3512

RES 1G OHM 1% 3512

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Resistors Chip Resistors
Product Number 738-UHVB3512FCD1G00DKR-ND UHVB3512FCD1G00
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Mounting / Packaging Nonstandard
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375227-VMS-R500-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.5000 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details