Stackpole Electronics, Inc. Chip Resistor - Surface Mount UHVB2512FCD2G00

Description
2 GOhms ±1% Chip Resistor 2512 (6432 Metric) High Voltage
Request a Quote Datasheet
Description
2 GOhms ±1% Chip Resistor 2512 (6432 Metric) High Voltage
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 738-UHVB2512FCD2G00TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
738-UHVB2512FCD2G00TR-ND
Chip Resistor - Surface Mount 738-UHVB2512FCD2G00TR-ND
2 GOhms ±1% Chip Resistor 2512 (6432 Metric) High Voltage

2 GOhms ±1% Chip Resistor 2512 (6432 Metric) High Voltage

Buy Now Datasheet
Chip Resistor - Surface Mount - 738-UHVB2512FCD2G00CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
738-UHVB2512FCD2G00CT-ND
Chip Resistor - Surface Mount 738-UHVB2512FCD2G00CT-ND
2 GOhms ±1% Chip Resistor 2512 (6432 Metric) High Voltage

2 GOhms ±1% Chip Resistor 2512 (6432 Metric) High Voltage

Buy Now Datasheet
Chip Resistor - Surface Mount - 738-UHVB2512FCD2G00DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
738-UHVB2512FCD2G00DKR-ND
Chip Resistor - Surface Mount 738-UHVB2512FCD2G00DKR-ND
2 GOhms ±1% Chip Resistor 2512 (6432 Metric) High Voltage

2 GOhms ±1% Chip Resistor 2512 (6432 Metric) High Voltage

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number 738-UHVB2512FCD2G00TR-ND
Product Name Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Mounting / Packaging 2512; 2512
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375227-VMS-R500-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.5000 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details