Stackpole Electronics, Inc. Chip Resistor - Surface Mount UHVB2512FCD1G00

Description
1 GOhms ±1% Chip Resistor 2512 (6432 Metric) High Voltage
Request a Quote Datasheet
Description
1 GOhms ±1% Chip Resistor 2512 (6432 Metric) High Voltage
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 738-UHVB2512FCD1G00DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
738-UHVB2512FCD1G00DKR-ND
Chip Resistor - Surface Mount 738-UHVB2512FCD1G00DKR-ND
1 GOhms ±1% Chip Resistor 2512 (6432 Metric) High Voltage

1 GOhms ±1% Chip Resistor 2512 (6432 Metric) High Voltage

Buy Now Datasheet
Chip Resistor - Surface Mount - 738-UHVB2512FCD1G00TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
738-UHVB2512FCD1G00TR-ND
Chip Resistor - Surface Mount 738-UHVB2512FCD1G00TR-ND
1 GOhms ±1% Chip Resistor 2512 (6432 Metric) High Voltage

1 GOhms ±1% Chip Resistor 2512 (6432 Metric) High Voltage

Buy Now Datasheet
Chip Resistor - Surface Mount - 738-UHVB2512FCD1G00CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
738-UHVB2512FCD1G00CT-ND
Chip Resistor - Surface Mount 738-UHVB2512FCD1G00CT-ND
1 GOhms ±1% Chip Resistor 2512 (6432 Metric) High Voltage

1 GOhms ±1% Chip Resistor 2512 (6432 Metric) High Voltage

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number 738-UHVB2512FCD1G00DKR-ND
Product Name Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Mounting / Packaging 2512; 2512
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/2CT52R114JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details