Stackpole Electronics, Inc. Through Hole Resistors TMR3JB20L0

Description
20 mOhms ±5% 3W Through Hole Resistor Radial Current Sense, Moisture Resistant, Non-Inductive, Non-Magnetic Metal Foil
Request a Quote Datasheet
Description
20 mOhms ±5% 3W Through Hole Resistor Radial Current Sense, Moisture Resistant, Non-Inductive, Non-Magnetic Metal Foil
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - TMR3JB20L0-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
TMR3JB20L0-ND
Through Hole Resistors TMR3JB20L0-ND
20 mOhms ±5% 3W Through Hole Resistor Radial Current Sense, Moisture Resistant, Non-Inductive, Non-Magnetic Metal Foil

20 mOhms ±5% 3W Through Hole Resistor Radial Current Sense, Moisture Resistant, Non-Inductive, Non-Magnetic Metal Foil

Buy Now Datasheet
Through Hole Resistors - TMR3JB20L0 - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
TMR3JB20L0
Through Hole Resistors TMR3JB20L0
RES 0.02 OHM 5% 3W RADIAL

RES 0.02 OHM 5% 3W RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited
Product Category Resistors Resistors
Product Number TMR3JB20L0-ND TMR3JB20L0
Product Name Through Hole Resistors Through Hole Resistors
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Metal Foil Metal Foil
Mounting / Packaging Radial Leads; Radial ThroughHole
Resistance Range 0.0200 ohms 0.0200 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BAX - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Through-Hole Resistors - 1-1623730-6 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 3300 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details