Stackpole Electronics, Inc. Through Hole Resistors SPRM12JA1M00

Description
1 MOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Non-Inductive, Pulse Withstanding Wirewound
Request a Quote Datasheet
Description
1 MOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Non-Inductive, Pulse Withstanding Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 738-SPRM12JA1M00TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
738-SPRM12JA1M00TB-ND
Through Hole Resistors 738-SPRM12JA1M00TB-ND
1 MOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Non-Inductive, Pulse Withstanding Wirewound

1 MOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Non-Inductive, Pulse Withstanding Wirewound

Buy Now Datasheet
Through Hole Resistors - 738-SPRM12JA1M00CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
738-SPRM12JA1M00CT-ND
Through Hole Resistors 738-SPRM12JA1M00CT-ND
RES 1M OHM 5% 1/2W AXIAL

RES 1M OHM 5% 1/2W AXIAL

Buy Now Datasheet
Laguna Hills, CA, United States
Resistors - Through Hole Resistors
1236257-SPRM12JA1M00
Resistors - Through Hole Resistors 1236257-SPRM12JA1M00
Win Source Part Number: 1236257-SPRM12JA1M00 Category: Resistors>Through Hole Resistors Series: SPRM Features: Non-Inductive, Pulse Withstanding Standard Package: 2,000 Tolerance: ±5% Power (Watts): 0.5W, 1/2W Composition: Wirewound Number of Terminations: 2 Resistance: 1 mOhms Package / Case: Axial Supplier Device Package: Axial Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.118" Dia x 0.354" L (3.00mm x 9.00mm) ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.21.0080 Mfr: Stackpole Electronics Inc

Win Source Part Number: 1236257-SPRM12JA1M00
Category: Resistors>Through Hole Resistors
Series: SPRM
Features: Non-Inductive, Pulse Withstanding
Standard Package: 2,000
Tolerance: ±5%
Power (Watts): 0.5W, 1/2W
Composition: Wirewound
Number of Terminations: 2
Resistance: 1 mOhms
Package / Case: Axial
Supplier Device Package: Axial
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.118" Dia x 0.354" L (3.00mm x 9.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 57 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8533.21.0080
Mfr: Stackpole Electronics Inc

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Resistors Resistors
Product Number 738-SPRM12JA1M00TB-ND 1236257-SPRM12JA1M00
Product Name Through Hole Resistors Resistors - Through Hole Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Carbon Composition Wirewound
Mounting / Packaging Axial Leads; Axial
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.02 OHM 10W Resistor - 53-PBV-R020-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0200 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details