Stackpole Electronics, Inc. Resistors - Through Hole Resistors SPRM12JA10M0

Description
Win Source Part Number: 1236256-SPRM12JA10M0 Category: Resistors>Through Hole Resistors Series: SPRM Features: Non-Inductive, Pulse Withstanding Standard Package: 2,000 Tolerance: ±5% Power (Watts): 0.5W, 1/2W Composition: Wirewound Number of Terminations: 2 Resistance: 10 mOhms Package / Case: Axial Supplier Device Package: Axial Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.118" Dia x 0.354" L (3.00mm x 9.00mm) ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.21.0080 Mfr: Stackpole Electronics Inc
Request a Quote Datasheet
Description
Win Source Part Number: 1236256-SPRM12JA10M0 Category: Resistors>Through Hole Resistors Series: SPRM Features: Non-Inductive, Pulse Withstanding Standard Package: 2,000 Tolerance: ±5% Power (Watts): 0.5W, 1/2W Composition: Wirewound Number of Terminations: 2 Resistance: 10 mOhms Package / Case: Axial Supplier Device Package: Axial Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.118" Dia x 0.354" L (3.00mm x 9.00mm) ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.21.0080 Mfr: Stackpole Electronics Inc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Resistors - Through Hole Resistors
1236256-SPRM12JA10M0
Resistors - Through Hole Resistors 1236256-SPRM12JA10M0
Win Source Part Number: 1236256-SPRM12JA10M0 Category: Resistors>Through Hole Resistors Series: SPRM Features: Non-Inductive, Pulse Withstanding Standard Package: 2,000 Tolerance: ±5% Power (Watts): 0.5W, 1/2W Composition: Wirewound Number of Terminations: 2 Resistance: 10 mOhms Package / Case: Axial Supplier Device Package: Axial Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.118" Dia x 0.354" L (3.00mm x 9.00mm) ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.21.0080 Mfr: Stackpole Electronics Inc

Win Source Part Number: 1236256-SPRM12JA10M0
Category: Resistors>Through Hole Resistors
Series: SPRM
Features: Non-Inductive, Pulse Withstanding
Standard Package: 2,000
Tolerance: ±5%
Power (Watts): 0.5W, 1/2W
Composition: Wirewound
Number of Terminations: 2
Resistance: 10 mOhms
Package / Case: Axial
Supplier Device Package: Axial
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.118" Dia x 0.354" L (3.00mm x 9.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 67 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8533.21.0080
Mfr: Stackpole Electronics Inc

Buy Now Datasheet
Through Hole Resistors - SPRM12JA10M0-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
SPRM12JA10M0-ND
Through Hole Resistors SPRM12JA10M0-ND
10 MOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Non-Inductive, Pulse Withstanding Wirewound

10 MOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Non-Inductive, Pulse Withstanding Wirewound

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Resistors Resistors
Product Number 1236256-SPRM12JA10M0 SPRM12JA10M0-ND
Product Name Resistors - Through Hole Resistors Through Hole Resistors
Technology / Construction Wirewound Carbon Composition
Resistance Range 0.0100 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 0.5000 watts 0.5000 watts
Operating Temperature -55 to 155 C (-67 to 311 F) -55 to 155 C (-67 to 311 F)
Unlock Full Specs
to access all available technical data

Similar Products

Current Sense Transformers -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Power Rating 30 watts
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details