Stackpole Electronics, Inc. Through Hole Resistors SP3AJT15R0

Description
15 Ohms ±5% 4W Through Hole Resistor Axial Fusible, Safety Wirewound
Request a Quote Datasheet
Description
15 Ohms ±5% 4W Through Hole Resistor Axial Fusible, Safety Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - SP3AJT15R0-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
SP3AJT15R0-ND
Through Hole Resistors SP3AJT15R0-ND
15 Ohms ±5% 4W Through Hole Resistor Axial Fusible, Safety Wirewound

15 Ohms ±5% 4W Through Hole Resistor Axial Fusible, Safety Wirewound

Buy Now Datasheet
Laguna Hills, CA, United States
Resistors - Through Hole Resistors
1236261-SP3AJT15R0
Resistors - Through Hole Resistors 1236261-SP3AJT15R0
Win Source Part Number: 1236261-SP3AJT15R0 Category: Resistors>Through Hole Resistors Series: SP Features: Fusible, Safety Standard Package: 500 Tolerance: ±5% Temperature Coefficient: ±20ppm/°C Power (Watts): 4W Composition: Wirewound Number of Terminations: 2 Resistance: 15 Ohms Package / Case: Axial Supplier Device Package: Axial Temperature Range - Operating: -55°C ~ 350°C Dimension: 0.218" Dia x 0.500" L (5.54mm x 12.70mm) ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.21.0080 Mfr: Stackpole Electronics Inc

Win Source Part Number: 1236261-SP3AJT15R0
Category: Resistors>Through Hole Resistors
Series: SP
Features: Fusible, Safety
Standard Package: 500
Tolerance: ±5%
Temperature Coefficient: ±20ppm/°C
Power (Watts): 4W
Composition: Wirewound
Number of Terminations: 2
Resistance: 15 Ohms
Package / Case: Axial
Supplier Device Package: Axial
Temperature Range - Operating: -55°C ~ 350°C
Dimension: 0.218" Dia x 0.500" L (5.54mm x 12.70mm)
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8533.21.0080
Mfr: Stackpole Electronics Inc

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Resistors Resistors
Product Number SP3AJT15R0-ND 1236261-SP3AJT15R0
Product Name Through Hole Resistors Resistors - Through Hole Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial Leads; Axial
Resistance Range 15 ohms 15 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Through Hole Resistors - 1375487-PBV-R0068-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0068 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers