Stackpole Electronics, Inc. Resistors - Through Hole Resistors SP3AJT100R

Description
Win Source Part Number: 1236262-SP3AJT100R Category: Resistors>Through Hole Resistors Series: SP Features: Fusible, Safety Standard Package: 500 Tolerance: ±5% Temperature Coefficient: ±20ppm/°C Power (Watts): 4W Composition: Wirewound Number of Terminations: 2 Resistance: 100 Ohms Package / Case: Axial Supplier Device Package: Axial Temperature Range - Operating: -55°C ~ 350°C Dimension: 0.218" Dia x 0.500" L (5.54mm x 12.70mm) ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.21.0080 Mfr: Stackpole Electronics Inc Other Names: SP3AJT100RTR,SP3AJT1 00RCT
Request a Quote Datasheet
Description
Win Source Part Number: 1236262-SP3AJT100R Category: Resistors>Through Hole Resistors Series: SP Features: Fusible, Safety Standard Package: 500 Tolerance: ±5% Temperature Coefficient: ±20ppm/°C Power (Watts): 4W Composition: Wirewound Number of Terminations: 2 Resistance: 100 Ohms Package / Case: Axial Supplier Device Package: Axial Temperature Range - Operating: -55°C ~ 350°C Dimension: 0.218" Dia x 0.500" L (5.54mm x 12.70mm) ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.21.0080 Mfr: Stackpole Electronics Inc Other Names: SP3AJT100RTR,SP3AJT1 00RCT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Resistors - Through Hole Resistors
1236262-SP3AJT100R
Resistors - Through Hole Resistors 1236262-SP3AJT100R
Win Source Part Number: 1236262-SP3AJT100R Category: Resistors>Through Hole Resistors Series: SP Features: Fusible, Safety Standard Package: 500 Tolerance: ±5% Temperature Coefficient: ±20ppm/°C Power (Watts): 4W Composition: Wirewound Number of Terminations: 2 Resistance: 100 Ohms Package / Case: Axial Supplier Device Package: Axial Temperature Range - Operating: -55°C ~ 350°C Dimension: 0.218" Dia x 0.500" L (5.54mm x 12.70mm) ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.21.0080 Mfr: Stackpole Electronics Inc Other Names: SP3AJT100RTR,SP3AJT1 00RCT

Win Source Part Number: 1236262-SP3AJT100R
Category: Resistors>Through Hole Resistors
Series: SP
Features: Fusible, Safety
Standard Package: 500
Tolerance: ±5%
Temperature Coefficient: ±20ppm/°C
Power (Watts): 4W
Composition: Wirewound
Number of Terminations: 2
Resistance: 100 Ohms
Package / Case: Axial
Supplier Device Package: Axial
Temperature Range - Operating: -55°C ~ 350°C
Dimension: 0.218" Dia x 0.500" L (5.54mm x 12.70mm)
ECCN: EAR99
Fake Threat In the Open Market: 76 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8533.21.0080
Mfr: Stackpole Electronics Inc
Other Names: SP3AJT100RTR,SP3AJT100RCT

Buy Now Datasheet
Through Hole Resistors - SP3AJT100RTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
SP3AJT100RTR-ND
Through Hole Resistors SP3AJT100RTR-ND
100 Ohms ±5% 4W Through Hole Resistor Axial Fusible, Safety Wirewound

100 Ohms ±5% 4W Through Hole Resistor Axial Fusible, Safety Wirewound

Buy Now Datasheet
Through Hole Resistors - SP3AJT100RCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
SP3AJT100RCT-ND
Through Hole Resistors SP3AJT100RCT-ND
100 Ohms ±5% 4W Through Hole Resistor Axial Fusible, Safety Wirewound

100 Ohms ±5% 4W Through Hole Resistor Axial Fusible, Safety Wirewound

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Resistors Resistors
Product Number 1236262-SP3AJT100R SP3AJT100RTR-ND
Product Name Resistors - Through Hole Resistors Through Hole Resistors
Technology / Construction Wirewound Wirewound
Resistance Range 100 ohms 100 ohms
Tolerance 5 +/- % 5 +/- %
Temperature Coefficient 20 ±ppm/°C 20 ±ppm/°C
Power Rating 4 watts 4 watts
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount Jumper - SMK-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details