Stackpole Electronics, Inc. Chip Resistor - Surface Mount SM8035JT200R

Description
200 Ohms ±5% 4W Chip Resistor 8035 J-Lead Moisture Resistant, Pulse Withstanding Wirewound
Request a Quote Datasheet
Description
200 Ohms ±5% 4W Chip Resistor 8035 J-Lead Moisture Resistant, Pulse Withstanding Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - SM8035JT200R-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
SM8035JT200R-ND
Chip Resistor - Surface Mount SM8035JT200R-ND
200 Ohms ±5% 4W Chip Resistor 8035 J-Lead Moisture Resistant, Pulse Withstanding Wirewound

200 Ohms ±5% 4W Chip Resistor 8035 J-Lead Moisture Resistant, Pulse Withstanding Wirewound

Buy Now Datasheet
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1236792-SM8035JT200R
Resistors - Chip Resistor - Surface Mount 1236792-SM8035JT200R
Win Source Part Number: 1236792-SM8035JT200R Category: Resistors>Chip Resistor - Surface Mount Series: SM Features: Moisture Resistant, Pulse Withstanding Package: Tape & Reel (TR) Height - Seated (Max): 0.377" (9.57mm) Standard Package: 350 Tolerance: ±5% Temperature Coefficient: ±20ppm/°C Power (Watts): 4W Composition: Wirewound Number of Terminations: 2 Resistance: 200 Ohms Package / Case: 8035 J-Lead Supplier Device Package: 8035 Temperature Range - Operating: -55°C ~ 275°C Dimension: 0.827" L x 0.350" W (21.00mm x 8.90mm) ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: Stackpole Electronics Inc

Win Source Part Number: 1236792-SM8035JT200R
Category: Resistors>Chip Resistor - Surface Mount
Series: SM
Features: Moisture Resistant, Pulse Withstanding
Package: Tape & Reel (TR)
Height - Seated (Max): 0.377" (9.57mm)
Standard Package: 350
Tolerance: ±5%
Temperature Coefficient: ±20ppm/°C
Power (Watts): 4W
Composition: Wirewound
Number of Terminations: 2
Resistance: 200 Ohms
Package / Case: 8035 J-Lead
Supplier Device Package: 8035
Temperature Range - Operating: -55°C ~ 275°C
Dimension: 0.827" L x 0.350" W (21.00mm x 8.90mm)
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Mfr: Stackpole Electronics Inc

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Resistors Resistors
Product Number SM8035JT200R-ND 1236792-SM8035JT200R
Product Name Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging 8035 J-Lead
Resistance Range 200 ohms 200 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R754JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Surface Mount Resistors - 1-1614884-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 ohms
View Details
2 suppliers