Stackpole Electronics, Inc. Chip Resistor - Surface Mount SM8035FT5R60

Description
5.6 Ohms ±1% 4W Chip Resistor 8035 J-Lead Moisture Resistant, Pulse Withstanding Wirewound
Request a Quote Datasheet
Description
5.6 Ohms ±1% 4W Chip Resistor 8035 J-Lead Moisture Resistant, Pulse Withstanding Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - SM8035FT5R60-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
SM8035FT5R60-ND
Chip Resistor - Surface Mount SM8035FT5R60-ND
5.6 Ohms ±1% 4W Chip Resistor 8035 J-Lead Moisture Resistant, Pulse Withstanding Wirewound

5.6 Ohms ±1% 4W Chip Resistor 8035 J-Lead Moisture Resistant, Pulse Withstanding Wirewound

Buy Now Datasheet
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1236642-SM8035FT5R60
Resistors - Chip Resistor - Surface Mount 1236642-SM8035FT5R60
Win Source Part Number: 1236642-SM8035FT5R60 Category: Resistors>Chip Resistor - Surface Mount Series: SM Features: Moisture Resistant, Pulse Withstanding Package: Tape & Reel (TR) Height - Seated (Max): 0.377" (9.57mm) Standard Package: 350 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Power (Watts): 4W Composition: Wirewound Number of Terminations: 2 Resistance: 5.6 Ohms Package / Case: 8035 J-Lead Supplier Device Package: 8035 Temperature Range - Operating: -55°C ~ 275°C Dimension: 0.827" L x 0.350" W (21.00mm x 8.90mm) ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: Stackpole Electronics Inc

Win Source Part Number: 1236642-SM8035FT5R60
Category: Resistors>Chip Resistor - Surface Mount
Series: SM
Features: Moisture Resistant, Pulse Withstanding
Package: Tape & Reel (TR)
Height - Seated (Max): 0.377" (9.57mm)
Standard Package: 350
Tolerance: ±1%
Temperature Coefficient: ±100ppm/°C
Power (Watts): 4W
Composition: Wirewound
Number of Terminations: 2
Resistance: 5.6 Ohms
Package / Case: 8035 J-Lead
Supplier Device Package: 8035
Temperature Range - Operating: -55°C ~ 275°C
Dimension: 0.827" L x 0.350" W (21.00mm x 8.90mm)
ECCN: EAR99
Fake Threat In the Open Market: 48 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Mfr: Stackpole Electronics Inc

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Resistors Resistors
Product Number SM8035FT5R60-ND 1236642-SM8035FT5R60
Product Name Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging 8035 J-Lead
Resistance Range 5.6 ohms 5.6 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Power Rating 30 watts
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details