Stackpole Electronics, Inc. Resistors - Chip Resistor - Surface Mount SM8035FT5R00

Description
Win Source Part Number: 1236964-SM8035FT5R00 Category: Resistors>Chip Resistor - Surface Mount Series: SM Features: Moisture Resistant, Pulse Withstanding Package: Tape & Reel Height - Seated (Max): 0.377" (9.57mm) Standard Package: 350 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Power (Watts): 4W Composition: Wirewound Number of Terminations: 2 Resistance: 5 Ohms Package / Case: 8035 J-Lead Supplier Device Package: 8035 Temperature Range - Operating: -55°C ~ 275°C Dimension: 0.827" L x 0.350" W (21.00mm x 8.90mm) ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0080 Mfr: Stackpole Electronics Inc Other Names: SM8035FT5R00CT,SM803 5FT5R00TR,SM8035FT5R 00DKR
Request a Quote Datasheet
Description
Win Source Part Number: 1236964-SM8035FT5R00 Category: Resistors>Chip Resistor - Surface Mount Series: SM Features: Moisture Resistant, Pulse Withstanding Package: Tape & Reel Height - Seated (Max): 0.377" (9.57mm) Standard Package: 350 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Power (Watts): 4W Composition: Wirewound Number of Terminations: 2 Resistance: 5 Ohms Package / Case: 8035 J-Lead Supplier Device Package: 8035 Temperature Range - Operating: -55°C ~ 275°C Dimension: 0.827" L x 0.350" W (21.00mm x 8.90mm) ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0080 Mfr: Stackpole Electronics Inc Other Names: SM8035FT5R00CT,SM803 5FT5R00TR,SM8035FT5R 00DKR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1236964-SM8035FT5R00
Resistors - Chip Resistor - Surface Mount 1236964-SM8035FT5R00
Win Source Part Number: 1236964-SM8035FT5R00 Category: Resistors>Chip Resistor - Surface Mount Series: SM Features: Moisture Resistant, Pulse Withstanding Package: Tape & Reel Height - Seated (Max): 0.377" (9.57mm) Standard Package: 350 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Power (Watts): 4W Composition: Wirewound Number of Terminations: 2 Resistance: 5 Ohms Package / Case: 8035 J-Lead Supplier Device Package: 8035 Temperature Range - Operating: -55°C ~ 275°C Dimension: 0.827" L x 0.350" W (21.00mm x 8.90mm) ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0080 Mfr: Stackpole Electronics Inc Other Names: SM8035FT5R00CT,SM803 5FT5R00TR,SM8035FT5R 00DKR

Win Source Part Number: 1236964-SM8035FT5R00
Category: Resistors>Chip Resistor - Surface Mount
Series: SM
Features: Moisture Resistant, Pulse Withstanding
Package: Tape & Reel
Height - Seated (Max): 0.377" (9.57mm)
Standard Package: 350
Tolerance: ±1%
Temperature Coefficient: ±100ppm/°C
Power (Watts): 4W
Composition: Wirewound
Number of Terminations: 2
Resistance: 5 Ohms
Package / Case: 8035 J-Lead
Supplier Device Package: 8035
Temperature Range - Operating: -55°C ~ 275°C
Dimension: 0.827" L x 0.350" W (21.00mm x 8.90mm)
ECCN: EAR99
Fake Threat In the Open Market: 69 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0080
Mfr: Stackpole Electronics Inc
Other Names: SM8035FT5R00CT,SM8035FT5R00TR,SM8035FT5R00DKR

Buy Now Datasheet
Chip Resistor - Surface Mount - SM8035FT5R00TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
SM8035FT5R00TR-ND
Chip Resistor - Surface Mount SM8035FT5R00TR-ND
5 Ohms ±1% 4W Chip Resistor 8035 J-Lead Moisture Resistant, Pulse Withstanding Wirewound

5 Ohms ±1% 4W Chip Resistor 8035 J-Lead Moisture Resistant, Pulse Withstanding Wirewound

Buy Now Datasheet
Chip Resistor - Surface Mount - SM8035FT5R00DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
SM8035FT5R00DKR-ND
Chip Resistor - Surface Mount SM8035FT5R00DKR-ND
5 Ohms ±1% 4W Chip Resistor 8035 J-Lead Moisture Resistant, Pulse Withstanding Wirewound

5 Ohms ±1% 4W Chip Resistor 8035 J-Lead Moisture Resistant, Pulse Withstanding Wirewound

Buy Now Datasheet
Chip Resistor - Surface Mount - SM8035FT5R00CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
SM8035FT5R00CT-ND
Chip Resistor - Surface Mount SM8035FT5R00CT-ND
5 Ohms ±1% 4W Chip Resistor 8035 J-Lead Moisture Resistant, Pulse Withstanding Wirewound

5 Ohms ±1% 4W Chip Resistor 8035 J-Lead Moisture Resistant, Pulse Withstanding Wirewound

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Resistors Resistors
Product Number 1236964-SM8035FT5R00 SM8035FT5R00TR-ND
Product Name Resistors - Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Technology / Construction Wirewound Wirewound
Resistance Range 5 ohms 5 ohms
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Power Rating 4 watts 4 watts
Unlock Full Specs
to access all available technical data

Similar Products

0.33 OHM 7W Resistor - 52-SMT-R330-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.3300 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers