Stackpole Electronics, Inc. Chip Resistor - Surface Mount SM8035FT50R0

Description
50 Ohms ±1% 4W Chip Resistor 8035 J-Lead Moisture Resistant, Pulse Withstanding Wirewound
Request a Quote Datasheet
Description
50 Ohms ±1% 4W Chip Resistor 8035 J-Lead Moisture Resistant, Pulse Withstanding Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - SM8035FT50R0DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
SM8035FT50R0DKR-ND
Chip Resistor - Surface Mount SM8035FT50R0DKR-ND
50 Ohms ±1% 4W Chip Resistor 8035 J-Lead Moisture Resistant, Pulse Withstanding Wirewound

50 Ohms ±1% 4W Chip Resistor 8035 J-Lead Moisture Resistant, Pulse Withstanding Wirewound

Buy Now Datasheet
Chip Resistor - Surface Mount - SM8035FT50R0CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
SM8035FT50R0CT-ND
Chip Resistor - Surface Mount SM8035FT50R0CT-ND
50 Ohms ±1% 4W Chip Resistor 8035 J-Lead Moisture Resistant, Pulse Withstanding Wirewound

50 Ohms ±1% 4W Chip Resistor 8035 J-Lead Moisture Resistant, Pulse Withstanding Wirewound

Buy Now Datasheet
Chip Resistor - Surface Mount - SM8035FT50R0TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
SM8035FT50R0TR-ND
Chip Resistor - Surface Mount SM8035FT50R0TR-ND
50 Ohms ±1% 4W Chip Resistor 8035 J-Lead Moisture Resistant, Pulse Withstanding Wirewound

50 Ohms ±1% 4W Chip Resistor 8035 J-Lead Moisture Resistant, Pulse Withstanding Wirewound

Buy Now Datasheet
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1236961-SM8035FT50R0
Resistors - Chip Resistor - Surface Mount 1236961-SM8035FT50R0
Win Source Part Number: 1236961-SM8035FT50R0 Category: Resistors>Chip Resistor - Surface Mount Series: SM Features: Moisture Resistant, Pulse Withstanding Package: Tape & Reel Height - Seated (Max): 0.377" (9.57mm) Standard Package: 350 Tolerance: ±1% Temperature Coefficient: ±20ppm/°C Power (Watts): 4W Composition: Wirewound Number of Terminations: 2 Resistance: 50 Ohms Package / Case: 8035 J-Lead Supplier Device Package: 8035 Temperature Range - Operating: -55°C ~ 275°C Dimension: 0.827" L x 0.350" W (21.00mm x 8.90mm) ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0080 Mfr: Stackpole Electronics Inc Other Names: SM8035FT50R0CT,SM803 5FT50R0DKR,SM8035FT5 0R0TR

Win Source Part Number: 1236961-SM8035FT50R0
Category: Resistors>Chip Resistor - Surface Mount
Series: SM
Features: Moisture Resistant, Pulse Withstanding
Package: Tape & Reel
Height - Seated (Max): 0.377" (9.57mm)
Standard Package: 350
Tolerance: ±1%
Temperature Coefficient: ±20ppm/°C
Power (Watts): 4W
Composition: Wirewound
Number of Terminations: 2
Resistance: 50 Ohms
Package / Case: 8035 J-Lead
Supplier Device Package: 8035
Temperature Range - Operating: -55°C ~ 275°C
Dimension: 0.827" L x 0.350" W (21.00mm x 8.90mm)
ECCN: EAR99
Fake Threat In the Open Market: 69 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0080
Mfr: Stackpole Electronics Inc
Other Names: SM8035FT50R0CT,SM8035FT50R0DKR,SM8035FT50R0TR

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Resistors Resistors
Product Number SM8035FT50R0DKR-ND 1236961-SM8035FT50R0
Product Name Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging 8035 J-Lead
Resistance Range 50 ohms 50 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 52-BVT-M-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 1.00E-3 ohms
Operating Temperature -55 to 170 C (-67 to 338 F)
View Details
2 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers