RES 1 OHM 1% 4W 8035 Product overview: SM8035FT1R00 from Stackpole Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1 OHM, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1 OHM, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-SM8035FT1R00 can be used for catalog matching and distributor lookup.
Win Source Part Number: 1236972-SM8035FT1R00
Category: Resistors>Chip Resistor - Surface Mount
Series: SM
Features: Moisture Resistant, Pulse Withstanding
Package: Tape & Reel
Height - Seated (Max): 0.377" (9.57mm)
Standard Package: 350
Tolerance: ±1%
Temperature Coefficient: ±100ppm/°C
Power (Watts): 4W
Composition: Wirewound
Number of Terminations: 2
Resistance: 1 Ohms
Package / Case: 8035 J-Lead
Supplier Device Package: 8035
Temperature Range - Operating: -55°C ~ 275°C
Dimension: 0.827" L x 0.350" W (21.00mm x 8.90mm)
ECCN: EAR99
Fake Threat In the Open Market: 84 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0080
Mfr: Stackpole Electronics Inc
Other Names: SM8035FT1R00DKR,SM80
1 Ohms ±1% 4W Chip Resistor 8035 J-Lead Moisture Resistant, Pulse Withstanding Wirewound
1 Ohms ±1% 4W Chip Resistor 8035 J-Lead Moisture Resistant, Pulse Withstanding Wirewound
1 Ohms ±1% 4W Chip Resistor 8035 J-Lead Moisture Resistant, Pulse Withstanding Wirewound
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | 52-SM8035FT1R00 | 1236972-SM8035FT1R00 | SM8035FT1R00CT-ND |
| Product Name | 1 OHM 4W Resistor | Resistors - Chip Resistor - Surface Mount | Chip Resistor - Surface Mount |
| Technology / Construction | Wirewound | Wirewound | Wirewound |
| Mounting / Packaging | 8035 J-Lead | 8035 J-Lead | |
| Resistance Range | 1 ohms | 1 ohms | 1 ohms |
| Power Rating | 4 watts | 4 watts | 4 watts |
| Operating Temperature | -55 to 275 C (-67 to 527 F) | -55 to 275 C (-67 to 527 F) | -55 to 275 C (-67 to 527 F) |