Stackpole Electronics, Inc. Chip Resistor - Surface Mount SM6227JTR200

Description
200 mOhms ±5% 3W Chip Resistor 6227 J-Lead Moisture Resistant, Pulse Withstanding Wirewound
Request a Quote Datasheet
Description
200 mOhms ±5% 3W Chip Resistor 6227 J-Lead Moisture Resistant, Pulse Withstanding Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - SM6227JTR200-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
SM6227JTR200-ND
Chip Resistor - Surface Mount SM6227JTR200-ND
200 mOhms ±5% 3W Chip Resistor 6227 J-Lead Moisture Resistant, Pulse Withstanding Wirewound

200 mOhms ±5% 3W Chip Resistor 6227 J-Lead Moisture Resistant, Pulse Withstanding Wirewound

Buy Now Datasheet
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1236798-SM6227JTR200
Resistors - Chip Resistor - Surface Mount 1236798-SM6227JTR200
Win Source Part Number: 1236798-SM6227JTR200 Category: Resistors>Chip Resistor - Surface Mount Series: SM Features: Moisture Resistant, Pulse Withstanding Package: Tape & Reel (TR) Height - Seated (Max): 0.265" (6.73mm) Standard Package: 750 Tolerance: ±5% Temperature Coefficient: ±100ppm/°C Power (Watts): 3W Composition: Wirewound Number of Terminations: 2 Resistance: 200 mOhms Package / Case: 6227 J-Lead Supplier Device Package: 6227 Temperature Range - Operating: -55°C ~ 275°C Dimension: 0.625" L x 0.275" W (15.88mm x 6.99mm) ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0080 Mfr: Stackpole Electronics Inc Other Names: SM30.2JR,SM30.2JR,SM 3 0.2 5% R,SM30.25%R,SM30.25% R

Win Source Part Number: 1236798-SM6227JTR200
Category: Resistors>Chip Resistor - Surface Mount
Series: SM
Features: Moisture Resistant, Pulse Withstanding
Package: Tape & Reel (TR)
Height - Seated (Max): 0.265" (6.73mm)
Standard Package: 750
Tolerance: ±5%
Temperature Coefficient: ±100ppm/°C
Power (Watts): 3W
Composition: Wirewound
Number of Terminations: 2
Resistance: 200 mOhms
Package / Case: 6227 J-Lead
Supplier Device Package: 6227
Temperature Range - Operating: -55°C ~ 275°C
Dimension: 0.625" L x 0.275" W (15.88mm x 6.99mm)
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0080
Mfr: Stackpole Electronics Inc
Other Names: SM30.2JR,SM30.2JR,SM 3 0.2 5% R,SM30.25%R,SM30.25%R

Buy Now Datasheet
Chip Resistor - Surface Mount - SM6227JTR200 - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
SM6227JTR200
Chip Resistor - Surface Mount SM6227JTR200
RES 0.2 OHM 5% 3W 6227

RES 0.2 OHM 5% 3W 6227

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number SM6227JTR200-ND 1236798-SM6227JTR200 SM6227JTR200
Product Name Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound Wirewound
Mounting / Packaging 6227 J-Lead
Resistance Range 0.2000 ohms 0.2000 ohms 0.2000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMS-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details