Stackpole Electronics, Inc. Chip Resistor - Surface Mount SM6227JT3R30

Description
3.3 Ohms ±5% 3W Chip Resistor 6227 J-Lead Moisture Resistant, Pulse Withstanding Wirewound
Request a Quote Datasheet
Description
3.3 Ohms ±5% 3W Chip Resistor 6227 J-Lead Moisture Resistant, Pulse Withstanding Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - SM6227JT3R30-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
SM6227JT3R30-ND
Chip Resistor - Surface Mount SM6227JT3R30-ND
3.3 Ohms ±5% 3W Chip Resistor 6227 J-Lead Moisture Resistant, Pulse Withstanding Wirewound

3.3 Ohms ±5% 3W Chip Resistor 6227 J-Lead Moisture Resistant, Pulse Withstanding Wirewound

Buy Now Datasheet
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1236747-SM6227JT3R30
Resistors - Chip Resistor - Surface Mount 1236747-SM6227JT3R30
Win Source Part Number: 1236747-SM6227JT3R30 Category: Resistors>Chip Resistor - Surface Mount Series: SM Features: Moisture Resistant, Pulse Withstanding Package: Tape & Reel (TR) Height - Seated (Max): 0.265" (6.73mm) Standard Package: 750 Tolerance: ±5% Temperature Coefficient: ±100ppm/°C Power (Watts): 3W Composition: Wirewound Number of Terminations: 2 Resistance: 3.3 Ohms Package / Case: 6227 J-Lead Supplier Device Package: 6227 Temperature Range - Operating: -55°C ~ 275°C Dimension: 0.625" L x 0.275" W (15.88mm x 6.99mm) ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0080 Mfr: Stackpole Electronics Inc Other Names: SM 3 3.3 5% R,SM33.3JR,SM33.35%R ,SM33.3JR,SM33.35%R

Win Source Part Number: 1236747-SM6227JT3R30
Category: Resistors>Chip Resistor - Surface Mount
Series: SM
Features: Moisture Resistant, Pulse Withstanding
Package: Tape & Reel (TR)
Height - Seated (Max): 0.265" (6.73mm)
Standard Package: 750
Tolerance: ±5%
Temperature Coefficient: ±100ppm/°C
Power (Watts): 3W
Composition: Wirewound
Number of Terminations: 2
Resistance: 3.3 Ohms
Package / Case: 6227 J-Lead
Supplier Device Package: 6227
Temperature Range - Operating: -55°C ~ 275°C
Dimension: 0.625" L x 0.275" W (15.88mm x 6.99mm)
ECCN: EAR99
Fake Threat In the Open Market: 48 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0080
Mfr: Stackpole Electronics Inc
Other Names: SM 3 3.3 5% R,SM33.3JR,SM33.35%R,SM33.3JR,SM33.35%R

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Resistors Resistors
Product Number SM6227JT3R30-ND 1236747-SM6227JT3R30
Product Name Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging 6227 J-Lead
Resistance Range 3.3 ohms 3.3 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Power Rating 30 watts
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers