Stackpole Electronics, Inc. Chip Resistor - Surface Mount SM6227FTR681

Description
681 mOhms ±1% 3W Chip Resistor 6227 J-Lead Moisture Resistant, Pulse Withstanding Wirewound
Request a Quote Datasheet
Description
681 mOhms ±1% 3W Chip Resistor 6227 J-Lead Moisture Resistant, Pulse Withstanding Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - SM6227FTR681-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
SM6227FTR681-ND
Chip Resistor - Surface Mount SM6227FTR681-ND
681 mOhms ±1% 3W Chip Resistor 6227 J-Lead Moisture Resistant, Pulse Withstanding Wirewound

681 mOhms ±1% 3W Chip Resistor 6227 J-Lead Moisture Resistant, Pulse Withstanding Wirewound

Buy Now Datasheet
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1236587-SM6227FTR681
Resistors - Chip Resistor - Surface Mount 1236587-SM6227FTR681
Win Source Part Number: 1236587-SM6227FTR681 Category: Resistors>Chip Resistor - Surface Mount Series: SM Features: Moisture Resistant, Pulse Withstanding Package: Tape & Reel (TR) Height - Seated (Max): 0.265" (6.73mm) Standard Package: 750 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Power (Watts): 3W Composition: Wirewound Number of Terminations: 2 Resistance: 681 mOhms Package / Case: 6227 J-Lead Supplier Device Package: 6227 Temperature Range - Operating: -55°C ~ 275°C Dimension: 0.625" L x 0.275" W (15.88mm x 6.99mm) ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0080 Mfr: Stackpole Electronics Inc Other Names: SM 3 0.681 1% R,SM30.6811%R,SM30.6 81FR,SM30.681FR,SM30 .6811%R

Win Source Part Number: 1236587-SM6227FTR681
Category: Resistors>Chip Resistor - Surface Mount
Series: SM
Features: Moisture Resistant, Pulse Withstanding
Package: Tape & Reel (TR)
Height - Seated (Max): 0.265" (6.73mm)
Standard Package: 750
Tolerance: ±1%
Temperature Coefficient: ±100ppm/°C
Power (Watts): 3W
Composition: Wirewound
Number of Terminations: 2
Resistance: 681 mOhms
Package / Case: 6227 J-Lead
Supplier Device Package: 6227
Temperature Range - Operating: -55°C ~ 275°C
Dimension: 0.625" L x 0.275" W (15.88mm x 6.99mm)
ECCN: EAR99
Fake Threat In the Open Market: 67 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0080
Mfr: Stackpole Electronics Inc
Other Names: SM 3 0.681 1% R,SM30.6811%R,SM30.681FR,SM30.681FR,SM30.6811%R

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Resistors Resistors
Product Number SM6227FTR681-ND 1236587-SM6227FTR681
Product Name Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging 6227 J-Lead
Resistance Range 0.6810 ohms 0.6810 ohms
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistor - ULN - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details