Stackpole Electronics, Inc. Chip Resistor - Surface Mount SM6227FT806R

Description
806 Ohms ±1% 3W Chip Resistor 6227 J-Lead Moisture Resistant, Pulse Withstanding Wirewound
Request a Quote Datasheet
Description
806 Ohms ±1% 3W Chip Resistor 6227 J-Lead Moisture Resistant, Pulse Withstanding Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - SM6227FT806R-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
SM6227FT806R-ND
Chip Resistor - Surface Mount SM6227FT806R-ND
806 Ohms ±1% 3W Chip Resistor 6227 J-Lead Moisture Resistant, Pulse Withstanding Wirewound

806 Ohms ±1% 3W Chip Resistor 6227 J-Lead Moisture Resistant, Pulse Withstanding Wirewound

Buy Now Datasheet
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1236555-SM6227FT806R
Resistors - Chip Resistor - Surface Mount 1236555-SM6227FT806R
Win Source Part Number: 1236555-SM6227FT806R Category: Resistors>Chip Resistor - Surface Mount Series: SM Features: Moisture Resistant, Pulse Withstanding Package: Tape & Reel (TR) Height - Seated (Max): 0.265" (6.73mm) Standard Package: 750 Tolerance: ±1% Temperature Coefficient: ±20ppm/°C Power (Watts): 3W Composition: Wirewound Number of Terminations: 2 Resistance: 806 Ohms Package / Case: 6227 J-Lead Supplier Device Package: 6227 Temperature Range - Operating: -55°C ~ 275°C Dimension: 0.625" L x 0.275" W (15.88mm x 6.99mm) ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0080 Mfr: Stackpole Electronics Inc Other Names: SM 3 806 1% R,SM3806FR,SM3806FR, SM38061%R,SM38061%R

Win Source Part Number: 1236555-SM6227FT806R
Category: Resistors>Chip Resistor - Surface Mount
Series: SM
Features: Moisture Resistant, Pulse Withstanding
Package: Tape & Reel (TR)
Height - Seated (Max): 0.265" (6.73mm)
Standard Package: 750
Tolerance: ±1%
Temperature Coefficient: ±20ppm/°C
Power (Watts): 3W
Composition: Wirewound
Number of Terminations: 2
Resistance: 806 Ohms
Package / Case: 6227 J-Lead
Supplier Device Package: 6227
Temperature Range - Operating: -55°C ~ 275°C
Dimension: 0.625" L x 0.275" W (15.88mm x 6.99mm)
ECCN: EAR99
Fake Threat In the Open Market: 84 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0080
Mfr: Stackpole Electronics Inc
Other Names: SM 3 806 1% R,SM3806FR,SM3806FR,SM38061%R,SM38061%R

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Resistors Resistors
Product Number SM6227FT806R-ND 1236555-SM6227FT806R
Product Name Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging 6227 J-Lead
Resistance Range 806 ohms 806 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375502-BVS-I-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers