Stackpole Electronics, Inc. Chip Resistor - Surface Mount SM6227FT10L0

Description
10 mOhms ±1% 3W Chip Resistor 6227 J-Lead Moisture Resistant, Pulse Withstanding Wirewound
Request a Quote Datasheet
Description
10 mOhms ±1% 3W Chip Resistor 6227 J-Lead Moisture Resistant, Pulse Withstanding Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 738-SM6227FT10L0DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
738-SM6227FT10L0DKR-ND
Chip Resistor - Surface Mount 738-SM6227FT10L0DKR-ND
10 mOhms ±1% 3W Chip Resistor 6227 J-Lead Moisture Resistant, Pulse Withstanding Wirewound

10 mOhms ±1% 3W Chip Resistor 6227 J-Lead Moisture Resistant, Pulse Withstanding Wirewound

Buy Now Datasheet
Chip Resistor - Surface Mount - 738-SM6227FT10L0TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
738-SM6227FT10L0TR-ND
Chip Resistor - Surface Mount 738-SM6227FT10L0TR-ND
10 mOhms ±1% 3W Chip Resistor 6227 J-Lead Moisture Resistant, Pulse Withstanding Wirewound

10 mOhms ±1% 3W Chip Resistor 6227 J-Lead Moisture Resistant, Pulse Withstanding Wirewound

Buy Now Datasheet
Chip Resistor - Surface Mount - 738-SM6227FT10L0CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
738-SM6227FT10L0CT-ND
Chip Resistor - Surface Mount 738-SM6227FT10L0CT-ND
10 mOhms ±1% 3W Chip Resistor 6227 J-Lead Moisture Resistant, Pulse Withstanding Wirewound

10 mOhms ±1% 3W Chip Resistor 6227 J-Lead Moisture Resistant, Pulse Withstanding Wirewound

Buy Now Datasheet
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1236971-SM6227FT10L0
Resistors - Chip Resistor - Surface Mount 1236971-SM6227FT10L0
Win Source Part Number: 1236971-SM6227FT10L0 Category: Resistors>Chip Resistor - Surface Mount Series: SM Features: Moisture Resistant, Pulse Withstanding Package: Tape & Reel Height - Seated (Max): 0.265" (6.73mm) Standard Package: 750 Tolerance: ±1% Power (Watts): 3W Composition: Wirewound Number of Terminations: 2 Resistance: 10 mOhms Package / Case: 6227 J-Lead Supplier Device Package: 6227 Temperature Range - Operating: -55°C ~ 275°C Dimension: 0.625" L x 0.275" W (15.88mm x 6.99mm) ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0080 Mfr: Stackpole Electronics Inc Other Names: -SM6227FT10L0TR,SM 3 0.01 1% R,SM6227FT10L0DKR,SM 3-0.01FTR,SM6227FT10 L0TR,SM30.01FTR,SM3- 0.01FTR,-SM6227FT10L 0DKR,SM3-0.01FCT,SM3 0.01FCT,SM30.01FTR,S M30.01FCT,SM3-0.01FC T,SM6227FT10L0CT,-SM 6227FT10L0CT

Win Source Part Number: 1236971-SM6227FT10L0
Category: Resistors>Chip Resistor - Surface Mount
Series: SM
Features: Moisture Resistant, Pulse Withstanding
Package: Tape & Reel
Height - Seated (Max): 0.265" (6.73mm)
Standard Package: 750
Tolerance: ±1%
Power (Watts): 3W
Composition: Wirewound
Number of Terminations: 2
Resistance: 10 mOhms
Package / Case: 6227 J-Lead
Supplier Device Package: 6227
Temperature Range - Operating: -55°C ~ 275°C
Dimension: 0.625" L x 0.275" W (15.88mm x 6.99mm)
ECCN: EAR99
Fake Threat In the Open Market: 45 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0080
Mfr: Stackpole Electronics Inc
Other Names: -SM6227FT10L0TR,SM 3 0.01 1% R,SM6227FT10L0DKR,SM3-0.01FTR,SM6227FT10L0TR,SM30.01FTR,SM3-0.01FTR,-SM6227FT10L0DKR,SM3-0.01FCT,SM30.01FCT,SM30.01FTR,SM30.01FCT,SM3-0.01FCT,SM6227FT10L0CT,-SM6227FT10L0CT

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - SM6227FT10L0 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
SM6227FT10L0
Resistors - Chip Resistor - Surface Mount SM6227FT10L0
RES 0.01 OHM 1% 3W 6227

RES 0.01 OHM 1% 3W 6227

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Resistors Resistors Resistors
Product Number 738-SM6227FT10L0DKR-ND 1236971-SM6227FT10L0 SM6227FT10L0
Product Name Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound Wirewound
Mounting / Packaging 6227 J-Lead 6227 J-Lead
Resistance Range 0.0100 ohms 0.0100 ohms 0.0100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details
Chip Resistor - Surface Mount - 1614707-3-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details