STACKPOLE ELECTRONICS, INC.
SM4527JTR120 -- CHIP RESISTOR - SURFACE MOUNT
Stackpole Electronics, Inc.
Chip Resistor - Surface Mount
SM4527JTR120
Description
RES 0.12 OHM 5% 2W 4527
Description
RES 0.12 OHM 5% 2W 4527
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Chip Resistors |
|
Product Number
|
SM4527JTR120 |
|
Product Name
|
Chip Resistor - Surface Mount |
|
Technology / Construction
|
Wirewound
|
Unlock Full Specs
to access all available technical data
Similar Products
Resistance Range
0.0150 ohms
Tolerance
1 +/- %
Temperature Coefficient
50 ±ppm/°C
View Details
3 suppliers
Technology / Construction
Polymer
Chip Resistor Package Size
2512
Resistance Range
82 ohms
View Details
Smiths Interconnect, a Molex company
Resistance Range
3 to 400 ohms
Power Rating
0.0500 to 800 watts
Standards and Certifications
RoHS
View Details
Keystone Electronics Corp.
Configuration
Single Resistor
Category / Application
General Use
Packing Method
Tape Reel
View Details
2 suppliers