Stackpole Electronics, Inc. Resistors - Chip Resistor - Surface Mount SM4527JT5L00

Description
Win Source Part Number: 1236357-SM4527JT5L00 Category: Resistors>Chip Resistor - Surface Mount Series: SM Features: Moisture Resistant, Pulse Withstanding Package: Tape & Reel (TR) Height - Seated (Max): 0.230" (5.84mm) Standard Package: 800 Tolerance: ±5% Power (Watts): 2W Composition: Wirewound Number of Terminations: 2 Resistance: 5 mOhms Package / Case: 4527 J-Lead Supplier Device Package: 4527 Temperature Range - Operating: -55°C ~ 275°C Dimension: 0.476" L x 0.272" W (12.10mm x 6.90mm) ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0080 Mfr: Stackpole Electronics Inc Other Names: SM2A0.0055%R,SM2A0.0 055%R,SM 2A 0.005 5% R,SM2A0.005JR,SM2A0. 005JR Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1236357-SM4527JT5L00 Category: Resistors>Chip Resistor - Surface Mount Series: SM Features: Moisture Resistant, Pulse Withstanding Package: Tape & Reel (TR) Height - Seated (Max): 0.230" (5.84mm) Standard Package: 800 Tolerance: ±5% Power (Watts): 2W Composition: Wirewound Number of Terminations: 2 Resistance: 5 mOhms Package / Case: 4527 J-Lead Supplier Device Package: 4527 Temperature Range - Operating: -55°C ~ 275°C Dimension: 0.476" L x 0.272" W (12.10mm x 6.90mm) ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0080 Mfr: Stackpole Electronics Inc Other Names: SM2A0.0055%R,SM2A0.0 055%R,SM 2A 0.005 5% R,SM2A0.005JR,SM2A0. 005JR Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1236357-SM4527JT5L00
Resistors - Chip Resistor - Surface Mount 1236357-SM4527JT5L00
Win Source Part Number: 1236357-SM4527JT5L00 Category: Resistors>Chip Resistor - Surface Mount Series: SM Features: Moisture Resistant, Pulse Withstanding Package: Tape & Reel (TR) Height - Seated (Max): 0.230" (5.84mm) Standard Package: 800 Tolerance: ±5% Power (Watts): 2W Composition: Wirewound Number of Terminations: 2 Resistance: 5 mOhms Package / Case: 4527 J-Lead Supplier Device Package: 4527 Temperature Range - Operating: -55°C ~ 275°C Dimension: 0.476" L x 0.272" W (12.10mm x 6.90mm) ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0080 Mfr: Stackpole Electronics Inc Other Names: SM2A0.0055%R,SM2A0.0 055%R,SM 2A 0.005 5% R,SM2A0.005JR,SM2A0. 005JR Product Status: Obsolete

Win Source Part Number: 1236357-SM4527JT5L00
Category: Resistors>Chip Resistor - Surface Mount
Series: SM
Features: Moisture Resistant, Pulse Withstanding
Package: Tape & Reel (TR)
Height - Seated (Max): 0.230" (5.84mm)
Standard Package: 800
Tolerance: ±5%
Power (Watts): 2W
Composition: Wirewound
Number of Terminations: 2
Resistance: 5 mOhms
Package / Case: 4527 J-Lead
Supplier Device Package: 4527
Temperature Range - Operating: -55°C ~ 275°C
Dimension: 0.476" L x 0.272" W (12.10mm x 6.90mm)
ECCN: EAR99
Fake Threat In the Open Market: 48 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0080
Mfr: Stackpole Electronics Inc
Other Names: SM2A0.0055%R,SM2A0.0055%R,SM 2A 0.005 5% R,SM2A0.005JR,SM2A0.005JR
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Resistors
Product Number 1236357-SM4527JT5L00
Product Name Resistors - Chip Resistor - Surface Mount
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Surface Mount Resistors - 2-2176073-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1020 ohms
View Details
4 suppliers
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers