Stackpole Electronics, Inc. Chip Resistor - Surface Mount SM4527JT39L0

Description
39 mOhms ±5% 2W Chip Resistor 4527 J-Lead Moisture Resistant, Pulse Withstanding Wirewound
Request a Quote
Description
39 mOhms ±5% 2W Chip Resistor 4527 J-Lead Moisture Resistant, Pulse Withstanding Wirewound
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Win Source Electronics part number 1236692-SM4527JT39L0 is a surface mount chip resistor from the SM series. It features a power rating of 2 watts and operates within a temperature range of -55°C to +275°C. The resistor has a resistance value of 39 mOhms with a tolerance of ±5% and a temperature coefficient of ±100 ppm/°C. It is constructed using a wirewound composition and is moisture resistant, making it suitable for various applications. The component is packaged in tape and reel format, with a standard package quantity of 900. The dimensions of the resistor are 0.476 inches in length and 0.272 inches in width. Additionally, it is RoHS and REACH compliant, ensuring it meets environmental regulations.

Datasheet Summary
Powered by GS/AI

The Win Source Electronics part number 1236692-SM4527JT39L0 is a surface mount chip resistor from the SM series. It features a power rating of 2 watts and operates within a temperature range of -55°C to +275°C. The resistor has a resistance value of 39 mOhms with a tolerance of ±5% and a temperature coefficient of ±100 ppm/°C. It is constructed using a wirewound composition and is moisture resistant, making it suitable for various applications. The component is packaged in tape and reel format, with a standard package quantity of 900. The dimensions of the resistor are 0.476 inches in length and 0.272 inches in width. Additionally, it is RoHS and REACH compliant, ensuring it meets environmental regulations.

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - SM4527JT39L0-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
SM4527JT39L0-ND
Chip Resistor - Surface Mount SM4527JT39L0-ND
39 mOhms ±5% 2W Chip Resistor 4527 J-Lead Moisture Resistant, Pulse Withstanding Wirewound

39 mOhms ±5% 2W Chip Resistor 4527 J-Lead Moisture Resistant, Pulse Withstanding Wirewound

Buy Now Datasheet
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1236692-SM4527JT39L0
Resistors - Chip Resistor - Surface Mount 1236692-SM4527JT39L0
Win Source Part Number: 1236692-SM4527JT39L0 Category: Resistors>Chip Resistor - Surface Mount Series: SM Features: Moisture Resistant, Pulse Withstanding Package: Tape & Reel (TR) Height - Seated (Max): 0.230" (5.84mm) Standard Package: 900 Tolerance: ±5% Temperature Coefficient: ±100ppm/°C Power (Watts): 2W Composition: Wirewound Number of Terminations: 2 Resistance: 39 mOhms Package / Case: 4527 J-Lead Supplier Device Package: 4527 Temperature Range - Operating: -55°C ~ 275°C Dimension: 0.476" L x 0.272" W (12.10mm x 6.90mm) ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0080 Mfr: Stackpole Electronics Inc Other Names: SM2A0.0395%R,SM2A0.0 395%R,SM2A0.039JR,SM 2A 0.039 5% R,SM2A0.039JR

Win Source Part Number: 1236692-SM4527JT39L0
Category: Resistors>Chip Resistor - Surface Mount
Series: SM
Features: Moisture Resistant, Pulse Withstanding
Package: Tape & Reel (TR)
Height - Seated (Max): 0.230" (5.84mm)
Standard Package: 900
Tolerance: ±5%
Temperature Coefficient: ±100ppm/°C
Power (Watts): 2W
Composition: Wirewound
Number of Terminations: 2
Resistance: 39 mOhms
Package / Case: 4527 J-Lead
Supplier Device Package: 4527
Temperature Range - Operating: -55°C ~ 275°C
Dimension: 0.476" L x 0.272" W (12.10mm x 6.90mm)
ECCN: EAR99
Fake Threat In the Open Market: 72 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0080
Mfr: Stackpole Electronics Inc
Other Names: SM2A0.0395%R,SM2A0.0395%R,SM2A0.039JR,SM 2A 0.039 5% R,SM2A0.039JR

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Resistors Resistors
Product Number SM4527JT39L0-ND 1236692-SM4527JT39L0
Product Name Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging 4527 J-Lead
Resistance Range 0.0390 ohms 0.0390 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.015 OHM 7W Resistor - 52-SMT-R015-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0150 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
3 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers