Stackpole Electronics, Inc. Chip Resistor - Surface Mount SM4124JT3R00

Description
3 Ohms ±5% 2W Chip Resistor 4124 J-Lead Moisture Resistant, Pulse Withstanding Wirewound
Request a Quote
Description
3 Ohms ±5% 2W Chip Resistor 4124 J-Lead Moisture Resistant, Pulse Withstanding Wirewound
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Win Source Electronics part number 1236751-SM4124JT3R00 is a surface mount chip resistor from the SM series. It features a power rating of 2 watts and a resistance value of 3 ohms with a tolerance of ±5%. The resistor operates within a temperature range of -55°C to +275°C, making it suitable for a variety of applications. It has a temperature coefficient of ±100 ppm/°C and is constructed using a wirewound composition. The dimensions of the resistor are 0.410 inches in length and 0.240 inches in width (10.41mm x 6.10mm). It is packaged in tape and reel format, with a standard package quantity of 800 units. The product is moisture resistant and compliant with RoHS and REACH regulations.

Datasheet Summary
Powered by GS/AI

The Win Source Electronics part number 1236751-SM4124JT3R00 is a surface mount chip resistor from the SM series. It features a power rating of 2 watts and a resistance value of 3 ohms with a tolerance of ±5%. The resistor operates within a temperature range of -55°C to +275°C, making it suitable for a variety of applications. It has a temperature coefficient of ±100 ppm/°C and is constructed using a wirewound composition. The dimensions of the resistor are 0.410 inches in length and 0.240 inches in width (10.41mm x 6.10mm). It is packaged in tape and reel format, with a standard package quantity of 800 units. The product is moisture resistant and compliant with RoHS and REACH regulations.

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - SM4124JT3R00-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
SM4124JT3R00-ND
Chip Resistor - Surface Mount SM4124JT3R00-ND
3 Ohms ±5% 2W Chip Resistor 4124 J-Lead Moisture Resistant, Pulse Withstanding Wirewound

3 Ohms ±5% 2W Chip Resistor 4124 J-Lead Moisture Resistant, Pulse Withstanding Wirewound

Buy Now Datasheet
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1236751-SM4124JT3R00
Resistors - Chip Resistor - Surface Mount 1236751-SM4124JT3R00
Win Source Part Number: 1236751-SM4124JT3R00 Category: Resistors>Chip Resistor - Surface Mount Series: SM Features: Moisture Resistant, Pulse Withstanding Package: Tape & Reel (TR) Height - Seated (Max): 0.195" (4.95mm) Standard Package: 800 Tolerance: ±5% Temperature Coefficient: ±100ppm/°C Power (Watts): 2W Composition: Wirewound Number of Terminations: 2 Resistance: 3 Ohms Package / Case: 4124 J-Lead Supplier Device Package: 4124 Temperature Range - Operating: -55°C ~ 275°C Dimension: 0.410" L x 0.240" W (10.41mm x 6.10mm) ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0080 Mfr: Stackpole Electronics Inc Other Names: SM235%R,SM23JR,SM235 %R,SM23JR,SM 2 3 5% R

Win Source Part Number: 1236751-SM4124JT3R00
Category: Resistors>Chip Resistor - Surface Mount
Series: SM
Features: Moisture Resistant, Pulse Withstanding
Package: Tape & Reel (TR)
Height - Seated (Max): 0.195" (4.95mm)
Standard Package: 800
Tolerance: ±5%
Temperature Coefficient: ±100ppm/°C
Power (Watts): 2W
Composition: Wirewound
Number of Terminations: 2
Resistance: 3 Ohms
Package / Case: 4124 J-Lead
Supplier Device Package: 4124
Temperature Range - Operating: -55°C ~ 275°C
Dimension: 0.410" L x 0.240" W (10.41mm x 6.10mm)
ECCN: EAR99
Fake Threat In the Open Market: 77 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0080
Mfr: Stackpole Electronics Inc
Other Names: SM235%R,SM23JR,SM235%R,SM23JR,SM 2 3 5% R

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Resistors Resistors
Product Number SM4124JT3R00-ND 1236751-SM4124JT3R00
Product Name Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging 4124 J-Lead
Resistance Range 3 ohms 3 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.1 OHM 7W Resistor - 52-SMT-R100-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.1000 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details