Stackpole Electronics, Inc. Resistors - Chip Resistor - Surface Mount SM4124FTR500

Description
Win Source Part Number: 1236960-SM4124FTR500 Category: Resistors>Chip Resistor - Surface Mount Series: SM Features: Moisture Resistant, Pulse Withstanding Package: Tape & Reel Height - Seated (Max): 0.195" (4.95mm) Standard Package: 800 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Power (Watts): 2W Composition: Wirewound Number of Terminations: 2 Resistance: 500 mOhms Package / Case: 4124 J-Lead Supplier Device Package: 4124 Temperature Range - Operating: -55°C ~ 275°C Dimension: 0.410" L x 0.240" W (10.41mm x 6.10mm) ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0080 Mfr: Stackpole Electronics Inc Other Names: SM2-0.5FTR,SM4124FTR 500TR,SM4124FTR500DK R,SM20.5FCT,SM2-0.5F CT,SM4124FTR500CT,SM 2 0.5 1% R,SM20.5FCT,SM20.5FT R,SM2-0.5FCT,SM20.5F TR,SM2-0.5FTR
Request a Quote Datasheet
Description
Win Source Part Number: 1236960-SM4124FTR500 Category: Resistors>Chip Resistor - Surface Mount Series: SM Features: Moisture Resistant, Pulse Withstanding Package: Tape & Reel Height - Seated (Max): 0.195" (4.95mm) Standard Package: 800 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Power (Watts): 2W Composition: Wirewound Number of Terminations: 2 Resistance: 500 mOhms Package / Case: 4124 J-Lead Supplier Device Package: 4124 Temperature Range - Operating: -55°C ~ 275°C Dimension: 0.410" L x 0.240" W (10.41mm x 6.10mm) ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0080 Mfr: Stackpole Electronics Inc Other Names: SM2-0.5FTR,SM4124FTR 500TR,SM4124FTR500DK R,SM20.5FCT,SM2-0.5F CT,SM4124FTR500CT,SM 2 0.5 1% R,SM20.5FCT,SM20.5FT R,SM2-0.5FCT,SM20.5F TR,SM2-0.5FTR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1236960-SM4124FTR500
Resistors - Chip Resistor - Surface Mount 1236960-SM4124FTR500
Win Source Part Number: 1236960-SM4124FTR500 Category: Resistors>Chip Resistor - Surface Mount Series: SM Features: Moisture Resistant, Pulse Withstanding Package: Tape & Reel Height - Seated (Max): 0.195" (4.95mm) Standard Package: 800 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Power (Watts): 2W Composition: Wirewound Number of Terminations: 2 Resistance: 500 mOhms Package / Case: 4124 J-Lead Supplier Device Package: 4124 Temperature Range - Operating: -55°C ~ 275°C Dimension: 0.410" L x 0.240" W (10.41mm x 6.10mm) ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0080 Mfr: Stackpole Electronics Inc Other Names: SM2-0.5FTR,SM4124FTR 500TR,SM4124FTR500DK R,SM20.5FCT,SM2-0.5F CT,SM4124FTR500CT,SM 2 0.5 1% R,SM20.5FCT,SM20.5FT R,SM2-0.5FCT,SM20.5F TR,SM2-0.5FTR

Win Source Part Number: 1236960-SM4124FTR500
Category: Resistors>Chip Resistor - Surface Mount
Series: SM
Features: Moisture Resistant, Pulse Withstanding
Package: Tape & Reel
Height - Seated (Max): 0.195" (4.95mm)
Standard Package: 800
Tolerance: ±1%
Temperature Coefficient: ±100ppm/°C
Power (Watts): 2W
Composition: Wirewound
Number of Terminations: 2
Resistance: 500 mOhms
Package / Case: 4124 J-Lead
Supplier Device Package: 4124
Temperature Range - Operating: -55°C ~ 275°C
Dimension: 0.410" L x 0.240" W (10.41mm x 6.10mm)
ECCN: EAR99
Fake Threat In the Open Market: 74 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0080
Mfr: Stackpole Electronics Inc
Other Names: SM2-0.5FTR,SM4124FTR500TR,SM4124FTR500DKR,SM20.5FCT,SM2-0.5FCT,SM4124FTR500CT,SM 2 0.5 1% R,SM20.5FCT,SM20.5FTR,SM2-0.5FCT,SM20.5FTR,SM2-0.5FTR

Buy Now Datasheet
Chip Resistor - Surface Mount - SM4124FTR500TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
SM4124FTR500TR-ND
Chip Resistor - Surface Mount SM4124FTR500TR-ND
500 mOhms ±1% 2W Chip Resistor 4124 J-Lead Moisture Resistant, Pulse Withstanding Wirewound

500 mOhms ±1% 2W Chip Resistor 4124 J-Lead Moisture Resistant, Pulse Withstanding Wirewound

Buy Now Datasheet
Chip Resistor - Surface Mount - SM4124FTR500CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
SM4124FTR500CT-ND
Chip Resistor - Surface Mount SM4124FTR500CT-ND
500 mOhms ±1% 2W Chip Resistor 4124 J-Lead Moisture Resistant, Pulse Withstanding Wirewound

500 mOhms ±1% 2W Chip Resistor 4124 J-Lead Moisture Resistant, Pulse Withstanding Wirewound

Buy Now Datasheet
Chip Resistor - Surface Mount - SM4124FTR500DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
SM4124FTR500DKR-ND
Chip Resistor - Surface Mount SM4124FTR500DKR-ND
500 mOhms ±1% 2W Chip Resistor 4124 J-Lead Moisture Resistant, Pulse Withstanding Wirewound

500 mOhms ±1% 2W Chip Resistor 4124 J-Lead Moisture Resistant, Pulse Withstanding Wirewound

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Resistors Resistors
Product Number 1236960-SM4124FTR500 SM4124FTR500TR-ND
Product Name Resistors - Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Technology / Construction Wirewound Wirewound
Resistance Range 0.5000 ohms 0.5000 ohms
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Power Rating 2 watts 2 watts
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Chassis Mount Resistors - 1-1879071-4 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Resistance Range 1.8 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers