Stackpole Electronics, Inc. Resistors - Chip Resistor - Surface Mount SM4124FT78R7

Description
Win Source Part Number: 1236565-SM4124FT78R7 Category: Resistors>Chip Resistor - Surface Mount Series: SM Features: Moisture Resistant, Pulse Withstanding Package: Tape & Reel (TR) Height - Seated (Max): 0.195" (4.95mm) Standard Package: 800 Tolerance: ±1% Temperature Coefficient: ±20ppm/°C Power (Watts): 2W Composition: Wirewound Number of Terminations: 2 Resistance: 78.7 Ohms Package / Case: 4124 J-Lead Supplier Device Package: 4124 Temperature Range - Operating: -55°C ~ 275°C Dimension: 0.410" L x 0.240" W (10.41mm x 6.10mm) ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0080 Mfr: Stackpole Electronics Inc Other Names: SM278.7FR,SM278.71%R ,SM278.71%R,SM278.7F R,SM 2 78.7 1% R
Request a Quote Datasheet
Description
Win Source Part Number: 1236565-SM4124FT78R7 Category: Resistors>Chip Resistor - Surface Mount Series: SM Features: Moisture Resistant, Pulse Withstanding Package: Tape & Reel (TR) Height - Seated (Max): 0.195" (4.95mm) Standard Package: 800 Tolerance: ±1% Temperature Coefficient: ±20ppm/°C Power (Watts): 2W Composition: Wirewound Number of Terminations: 2 Resistance: 78.7 Ohms Package / Case: 4124 J-Lead Supplier Device Package: 4124 Temperature Range - Operating: -55°C ~ 275°C Dimension: 0.410" L x 0.240" W (10.41mm x 6.10mm) ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0080 Mfr: Stackpole Electronics Inc Other Names: SM278.7FR,SM278.71%R ,SM278.71%R,SM278.7F R,SM 2 78.7 1% R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1236565-SM4124FT78R7
Resistors - Chip Resistor - Surface Mount 1236565-SM4124FT78R7
Win Source Part Number: 1236565-SM4124FT78R7 Category: Resistors>Chip Resistor - Surface Mount Series: SM Features: Moisture Resistant, Pulse Withstanding Package: Tape & Reel (TR) Height - Seated (Max): 0.195" (4.95mm) Standard Package: 800 Tolerance: ±1% Temperature Coefficient: ±20ppm/°C Power (Watts): 2W Composition: Wirewound Number of Terminations: 2 Resistance: 78.7 Ohms Package / Case: 4124 J-Lead Supplier Device Package: 4124 Temperature Range - Operating: -55°C ~ 275°C Dimension: 0.410" L x 0.240" W (10.41mm x 6.10mm) ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0080 Mfr: Stackpole Electronics Inc Other Names: SM278.7FR,SM278.71%R ,SM278.71%R,SM278.7F R,SM 2 78.7 1% R

Win Source Part Number: 1236565-SM4124FT78R7
Category: Resistors>Chip Resistor - Surface Mount
Series: SM
Features: Moisture Resistant, Pulse Withstanding
Package: Tape & Reel (TR)
Height - Seated (Max): 0.195" (4.95mm)
Standard Package: 800
Tolerance: ±1%
Temperature Coefficient: ±20ppm/°C
Power (Watts): 2W
Composition: Wirewound
Number of Terminations: 2
Resistance: 78.7 Ohms
Package / Case: 4124 J-Lead
Supplier Device Package: 4124
Temperature Range - Operating: -55°C ~ 275°C
Dimension: 0.410" L x 0.240" W (10.41mm x 6.10mm)
ECCN: EAR99
Fake Threat In the Open Market: 83 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0080
Mfr: Stackpole Electronics Inc
Other Names: SM278.7FR,SM278.71%R,SM278.71%R,SM278.7FR,SM 2 78.7 1% R

Buy Now Datasheet
Chip Resistor - Surface Mount - SM4124FT78R7-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
SM4124FT78R7-ND
Chip Resistor - Surface Mount SM4124FT78R7-ND
78.7 Ohms ±1% 2W Chip Resistor 4124 J-Lead Moisture Resistant, Pulse Withstanding Wirewound

78.7 Ohms ±1% 2W Chip Resistor 4124 J-Lead Moisture Resistant, Pulse Withstanding Wirewound

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Resistors Resistors
Product Number 1236565-SM4124FT78R7 SM4124FT78R7-ND
Product Name Resistors - Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Technology / Construction Wirewound Wirewound
Resistance Range 78.7 ohms 78.7 ohms
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 20 ±ppm/°C 20 ±ppm/°C
Power Rating 2 watts 2 watts
Unlock Full Specs
to access all available technical data

Similar Products

0.0033 OHM 10W Resistor - 53-PBV-R0033-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0033 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers