Stackpole Electronics, Inc. Chip Resistor - Surface Mount SM4124FT768R

Description
768 Ohms ±1% 2W Chip Resistor 4124 J-Lead Moisture Resistant, Pulse Withstanding Wirewound
Request a Quote Datasheet
Description
768 Ohms ±1% 2W Chip Resistor 4124 J-Lead Moisture Resistant, Pulse Withstanding Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - SM4124FT768R-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
SM4124FT768R-ND
Chip Resistor - Surface Mount SM4124FT768R-ND
768 Ohms ±1% 2W Chip Resistor 4124 J-Lead Moisture Resistant, Pulse Withstanding Wirewound

768 Ohms ±1% 2W Chip Resistor 4124 J-Lead Moisture Resistant, Pulse Withstanding Wirewound

Buy Now Datasheet
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - SM4124FT768R
784898-SM4124FT768R
Chip Resistor - Surface Mount - SM4124FT768R 784898-SM4124FT768R
Manufacturer: Stackpole Electronics Inc. Win Source Part Number: 784898-SM4124FT768R Series: SM Packaging: Reel package Operating Temperature Range: -55°C ~ 275°C Features: Moisture Resistant, Pulse Withstanding Package: 4124 J-Lead Tolerance: ±1% Temperature Coefficient: ±20ppm/°C Power (Watts): 2W Resistance (Ohms): 768 Composition: Wirewound Number of Terminations: 2 Family Name: SM Categories: Resistors Dimension: 0.429" L x 0.240" W (10.90mm x 6.10mm) Manufacturer Package: 4124 Height - Seated (Maximum): 0.195" (4.95mm) Alternative Parts (Cross-Reference): SM4124FJ768R ; Introduction Date: May 20, 2000 ECCN: EAR99 Country of Origin: Mexico Estimated EOL Date: 2028 Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited

Manufacturer: Stackpole Electronics Inc.
Win Source Part Number: 784898-SM4124FT768R
Series: SM
Packaging: Reel package
Operating Temperature Range: -55°C ~ 275°C
Features: Moisture Resistant, Pulse Withstanding
Package: 4124 J-Lead
Tolerance: ±1%
Temperature Coefficient: ±20ppm/°C
Power (Watts): 2W
Resistance (Ohms): 768
Composition: Wirewound
Number of Terminations: 2
Family Name: SM
Categories: Resistors
Dimension: 0.429" L x 0.240" W (10.90mm x 6.10mm)
Manufacturer Package: 4124
Height - Seated (Maximum): 0.195" (4.95mm)
Alternative Parts (Cross-Reference): SM4124FJ768R ;
Introduction Date: May 20, 2000
ECCN: EAR99
Country of Origin: Mexico
Estimated EOL Date: 2028
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Resistors Resistors
Product Number SM4124FT768R-ND 784898-SM4124FT768R
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount - SM4124FT768R
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging 4124 J-Lead
Resistance Range 768 ohms 768 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - CLP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers