Stackpole Electronics, Inc. Chip Resistor - Surface Mount SM4124FT294R

Description
294 Ohms ±1% 2W Chip Resistor 4124 J-Lead Moisture Resistant, Pulse Withstanding Wirewound
Request a Quote Datasheet
Description
294 Ohms ±1% 2W Chip Resistor 4124 J-Lead Moisture Resistant, Pulse Withstanding Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - SM4124FT294R-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
SM4124FT294R-ND
Chip Resistor - Surface Mount SM4124FT294R-ND
294 Ohms ±1% 2W Chip Resistor 4124 J-Lead Moisture Resistant, Pulse Withstanding Wirewound

294 Ohms ±1% 2W Chip Resistor 4124 J-Lead Moisture Resistant, Pulse Withstanding Wirewound

Buy Now Datasheet
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - SM4124FT294R
934061-SM4124FT294R
Chip Resistor - Surface Mount - SM4124FT294R 934061-SM4124FT294R
Manufacturer: Stackpole Electronics Inc. Win Source Part Number: 934061-SM4124FT294R Series: SM Operating Temperature Range: -55°C ~ 275°C Features: 294 Ohms ±1% 2W Chip Resistor 4124 J-Lead Moisture Resistant, Pulse Withstanding Wirewound Package: 4124 J-Lead Package: Reel - TR Categories: Resistors Case / Package: 4124 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance Quantity per package: 800 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8533.21.0080 Other Part Number: SM 2 294 1% R, SM22941%R, SM22941%R-ND, SM2294FR, SM2294FR-ND

Manufacturer: Stackpole Electronics Inc.
Win Source Part Number: 934061-SM4124FT294R
Series: SM
Operating Temperature Range: -55°C ~ 275°C
Features: 294 Ohms ±1% 2W Chip Resistor 4124 J-Lead Moisture Resistant, Pulse Withstanding Wirewound
Package: 4124 J-Lead
Package: Reel - TR
Categories: Resistors
Case / Package: 4124
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance
Quantity per package: 800
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 19 Weeks
REACH Status: REACH Unaffected
HTSUS: 8533.21.0080
Other Part Number: SM 2 294 1% R, SM22941%R, SM22941%R-ND, SM2294FR, SM2294FR-ND

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Resistors Resistors
Product Number SM4124FT294R-ND 934061-SM4124FT294R
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount - SM4124FT294R
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging 4124 J-Lead
Resistance Range 294 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Through Hole Resistors - 1375487-PBV-R0068-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0068 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers