Stackpole Electronics, Inc. Resistors - Chip Resistor - Surface Mount SM4124FT25L0

Description
Win Source Part Number: 1236770-SM4124FT25L0 Category: Resistors>Chip Resistor - Surface Mount Series: SM Features: Moisture Resistant, Pulse Withstanding Package: Tape & Reel (TR) Height - Seated (Max): 0.195" (4.95mm) Standard Package: 800 Tolerance: ±1% Power (Watts): 2W Composition: Wirewound Number of Terminations: 2 Resistance: 25 mOhms Package / Case: 4124 J-Lead Supplier Device Package: 4124 Temperature Range - Operating: -55°C ~ 275°C Dimension: 0.410" L x 0.240" W (10.41mm x 6.10mm) ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0080 Mfr: Stackpole Electronics Inc Other Names: SM20.025FCT,SM20.025 FTR,SM4124FT25L0TR,S M20.025FTR,SM4124FT2 5L0CT,SM 2 0.025 1% R,SM2-0.025FCT,SM2-0 .025FTR,SM2-0.025FCT ,SM20.025FCT,SM2-0.0 25FTR
Request a Quote Datasheet
Description
Win Source Part Number: 1236770-SM4124FT25L0 Category: Resistors>Chip Resistor - Surface Mount Series: SM Features: Moisture Resistant, Pulse Withstanding Package: Tape & Reel (TR) Height - Seated (Max): 0.195" (4.95mm) Standard Package: 800 Tolerance: ±1% Power (Watts): 2W Composition: Wirewound Number of Terminations: 2 Resistance: 25 mOhms Package / Case: 4124 J-Lead Supplier Device Package: 4124 Temperature Range - Operating: -55°C ~ 275°C Dimension: 0.410" L x 0.240" W (10.41mm x 6.10mm) ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0080 Mfr: Stackpole Electronics Inc Other Names: SM20.025FCT,SM20.025 FTR,SM4124FT25L0TR,S M20.025FTR,SM4124FT2 5L0CT,SM 2 0.025 1% R,SM2-0.025FCT,SM2-0 .025FTR,SM2-0.025FCT ,SM20.025FCT,SM2-0.0 25FTR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1236770-SM4124FT25L0
Resistors - Chip Resistor - Surface Mount 1236770-SM4124FT25L0
Win Source Part Number: 1236770-SM4124FT25L0 Category: Resistors>Chip Resistor - Surface Mount Series: SM Features: Moisture Resistant, Pulse Withstanding Package: Tape & Reel (TR) Height - Seated (Max): 0.195" (4.95mm) Standard Package: 800 Tolerance: ±1% Power (Watts): 2W Composition: Wirewound Number of Terminations: 2 Resistance: 25 mOhms Package / Case: 4124 J-Lead Supplier Device Package: 4124 Temperature Range - Operating: -55°C ~ 275°C Dimension: 0.410" L x 0.240" W (10.41mm x 6.10mm) ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0080 Mfr: Stackpole Electronics Inc Other Names: SM20.025FCT,SM20.025 FTR,SM4124FT25L0TR,S M20.025FTR,SM4124FT2 5L0CT,SM 2 0.025 1% R,SM2-0.025FCT,SM2-0 .025FTR,SM2-0.025FCT ,SM20.025FCT,SM2-0.0 25FTR

Win Source Part Number: 1236770-SM4124FT25L0
Category: Resistors>Chip Resistor - Surface Mount
Series: SM
Features: Moisture Resistant, Pulse Withstanding
Package: Tape & Reel (TR)
Height - Seated (Max): 0.195" (4.95mm)
Standard Package: 800
Tolerance: ±1%
Power (Watts): 2W
Composition: Wirewound
Number of Terminations: 2
Resistance: 25 mOhms
Package / Case: 4124 J-Lead
Supplier Device Package: 4124
Temperature Range - Operating: -55°C ~ 275°C
Dimension: 0.410" L x 0.240" W (10.41mm x 6.10mm)
ECCN: EAR99
Fake Threat In the Open Market: 68 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0080
Mfr: Stackpole Electronics Inc
Other Names: SM20.025FCT,SM20.025FTR,SM4124FT25L0TR,SM20.025FTR,SM4124FT25L0CT,SM 2 0.025 1% R,SM2-0.025FCT,SM2-0.025FTR,SM2-0.025FCT,SM20.025FCT,SM2-0.025FTR

Buy Now Datasheet
Chip Resistor - Surface Mount - SM4124FT25L0TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
SM4124FT25L0TR-ND
Chip Resistor - Surface Mount SM4124FT25L0TR-ND
25 mOhms ±1% 2W Chip Resistor 4124 J-Lead Moisture Resistant, Pulse Withstanding Wirewound

25 mOhms ±1% 2W Chip Resistor 4124 J-Lead Moisture Resistant, Pulse Withstanding Wirewound

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Resistors Resistors
Product Number 1236770-SM4124FT25L0 SM4124FT25L0TR-ND
Product Name Resistors - Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Technology / Construction Wirewound Wirewound
Resistance Range 0.0250 ohms 0.0250 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 2 watts
Operating Temperature -55 to 275 C (-67 to 527 F) -55 to 275 C (-67 to 527 F)
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375401-BVE-M-R0005-1.0 - Win Source Electronics
Specs
Resistance Range 5.00E-4 ohms
Tolerance 1 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers