Stackpole Electronics, Inc. Resistors - Chip Resistor - Surface Mount SM4124FT24R9

Description
Win Source Part Number: 1236775-SM4124FT24R9 Category: Resistors>Chip Resistor - Surface Mount Series: SM Features: Moisture Resistant, Pulse Withstanding Package: Tape & Reel (TR) Height - Seated (Max): 0.195" (4.95mm) Standard Package: 800 Tolerance: ±1% Temperature Coefficient: ±20ppm/°C Power (Watts): 2W Composition: Wirewound Number of Terminations: 2 Resistance: 24.9 Ohms Package / Case: 4124 J-Lead Supplier Device Package: 4124 Temperature Range - Operating: -55°C ~ 275°C Dimension: 0.410" L x 0.240" W (10.41mm x 6.10mm) ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0080 Mfr: Stackpole Electronics Inc Other Names: SM 2 24.9 1% R,SM224.91%R,SM224.9 FR,SM224.9FR,SM224.9 1%R
Request a Quote
Description
Win Source Part Number: 1236775-SM4124FT24R9 Category: Resistors>Chip Resistor - Surface Mount Series: SM Features: Moisture Resistant, Pulse Withstanding Package: Tape & Reel (TR) Height - Seated (Max): 0.195" (4.95mm) Standard Package: 800 Tolerance: ±1% Temperature Coefficient: ±20ppm/°C Power (Watts): 2W Composition: Wirewound Number of Terminations: 2 Resistance: 24.9 Ohms Package / Case: 4124 J-Lead Supplier Device Package: 4124 Temperature Range - Operating: -55°C ~ 275°C Dimension: 0.410" L x 0.240" W (10.41mm x 6.10mm) ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0080 Mfr: Stackpole Electronics Inc Other Names: SM 2 24.9 1% R,SM224.91%R,SM224.9 FR,SM224.9FR,SM224.9 1%R
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Win Source Electronics part number 1236775-SM4124FT24R9 is a surface mount chip resistor from the SM series. It features a power rating of 2 watts and a resistance value of 24.9 ohms with a tolerance of ±1%. The resistor has a temperature coefficient of ±20 ppm/°C and operates within a temperature range of -55°C to +275°C. It is constructed using a wirewound composition and is moisture resistant, making it suitable for various applications. The dimensions of the resistor are 0.410" in length and 0.240" in width (10.41mm x 6.10mm). It is packaged in tape and reel format, with a standard package quantity of 800 units. The product is compliant with RoHS and REACH regulations, ensuring it meets environmental standards.

Datasheet Summary
Powered by GS/AI

The Win Source Electronics part number 1236775-SM4124FT24R9 is a surface mount chip resistor from the SM series. It features a power rating of 2 watts and a resistance value of 24.9 ohms with a tolerance of ±1%. The resistor has a temperature coefficient of ±20 ppm/°C and operates within a temperature range of -55°C to +275°C. It is constructed using a wirewound composition and is moisture resistant, making it suitable for various applications. The dimensions of the resistor are 0.410" in length and 0.240" in width (10.41mm x 6.10mm). It is packaged in tape and reel format, with a standard package quantity of 800 units. The product is compliant with RoHS and REACH regulations, ensuring it meets environmental standards.

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1236775-SM4124FT24R9
Resistors - Chip Resistor - Surface Mount 1236775-SM4124FT24R9
Win Source Part Number: 1236775-SM4124FT24R9 Category: Resistors>Chip Resistor - Surface Mount Series: SM Features: Moisture Resistant, Pulse Withstanding Package: Tape & Reel (TR) Height - Seated (Max): 0.195" (4.95mm) Standard Package: 800 Tolerance: ±1% Temperature Coefficient: ±20ppm/°C Power (Watts): 2W Composition: Wirewound Number of Terminations: 2 Resistance: 24.9 Ohms Package / Case: 4124 J-Lead Supplier Device Package: 4124 Temperature Range - Operating: -55°C ~ 275°C Dimension: 0.410" L x 0.240" W (10.41mm x 6.10mm) ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0080 Mfr: Stackpole Electronics Inc Other Names: SM 2 24.9 1% R,SM224.91%R,SM224.9 FR,SM224.9FR,SM224.9 1%R

Win Source Part Number: 1236775-SM4124FT24R9
Category: Resistors>Chip Resistor - Surface Mount
Series: SM
Features: Moisture Resistant, Pulse Withstanding
Package: Tape & Reel (TR)
Height - Seated (Max): 0.195" (4.95mm)
Standard Package: 800
Tolerance: ±1%
Temperature Coefficient: ±20ppm/°C
Power (Watts): 2W
Composition: Wirewound
Number of Terminations: 2
Resistance: 24.9 Ohms
Package / Case: 4124 J-Lead
Supplier Device Package: 4124
Temperature Range - Operating: -55°C ~ 275°C
Dimension: 0.410" L x 0.240" W (10.41mm x 6.10mm)
ECCN: EAR99
Fake Threat In the Open Market: 60 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0080
Mfr: Stackpole Electronics Inc
Other Names: SM 2 24.9 1% R,SM224.91%R,SM224.9FR,SM224.9FR,SM224.91%R

Buy Now Datasheet
Chip Resistor - Surface Mount - SM4124FT24R9-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
SM4124FT24R9-ND
Chip Resistor - Surface Mount SM4124FT24R9-ND
24.9 Ohms ±1% 2W Chip Resistor 4124 J-Lead Moisture Resistant, Pulse Withstanding Wirewound

24.9 Ohms ±1% 2W Chip Resistor 4124 J-Lead Moisture Resistant, Pulse Withstanding Wirewound

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Resistors Resistors
Product Number 1236775-SM4124FT24R9 SM4124FT24R9-ND
Product Name Resistors - Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Technology / Construction Wirewound Wirewound
Resistance Range 24.9 ohms 24.9 ohms
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 20 ±ppm/°C 20 ±ppm/°C
Power Rating 2 watts 2 watts
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375130-VMS-R047-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0470 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers