Stackpole Electronics, Inc. Chip Resistor - Surface Mount SM4124FT1R91

Description
1.91 Ohms ±1% 2W Chip Resistor 4124 J-Lead Moisture Resistant, Pulse Withstanding Wirewound
Request a Quote Datasheet
Description
1.91 Ohms ±1% 2W Chip Resistor 4124 J-Lead Moisture Resistant, Pulse Withstanding Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - SM4124FT1R91-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
SM4124FT1R91-ND
Chip Resistor - Surface Mount SM4124FT1R91-ND
1.91 Ohms ±1% 2W Chip Resistor 4124 J-Lead Moisture Resistant, Pulse Withstanding Wirewound

1.91 Ohms ±1% 2W Chip Resistor 4124 J-Lead Moisture Resistant, Pulse Withstanding Wirewound

Buy Now Datasheet
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1236926-SM4124FT1R91
Resistors - Chip Resistor - Surface Mount 1236926-SM4124FT1R91
Win Source Part Number: 1236926-SM4124FT1R91 Category: Resistors>Chip Resistor - Surface Mount Series: SM Features: Moisture Resistant, Pulse Withstanding Package: Tape & Reel (TR) Height - Seated (Max): 0.195" (4.95mm) Standard Package: 800 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Power (Watts): 2W Composition: Wirewound Number of Terminations: 2 Resistance: 1.91 Ohms Package / Case: 4124 J-Lead Supplier Device Package: 4124 Temperature Range - Operating: -55°C ~ 275°C Dimension: 0.410" L x 0.240" W (10.41mm x 6.10mm) ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0080 Mfr: Stackpole Electronics Inc Other Names: SM21.91FR,SM21.911%R ,SM 2 1.91 1% R,SM21.911%R,SM21.91 FR

Win Source Part Number: 1236926-SM4124FT1R91
Category: Resistors>Chip Resistor - Surface Mount
Series: SM
Features: Moisture Resistant, Pulse Withstanding
Package: Tape & Reel (TR)
Height - Seated (Max): 0.195" (4.95mm)
Standard Package: 800
Tolerance: ±1%
Temperature Coefficient: ±100ppm/°C
Power (Watts): 2W
Composition: Wirewound
Number of Terminations: 2
Resistance: 1.91 Ohms
Package / Case: 4124 J-Lead
Supplier Device Package: 4124
Temperature Range - Operating: -55°C ~ 275°C
Dimension: 0.410" L x 0.240" W (10.41mm x 6.10mm)
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0080
Mfr: Stackpole Electronics Inc
Other Names: SM21.91FR,SM21.911%R,SM 2 1.91 1% R,SM21.911%R,SM21.91FR

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Resistors Resistors
Product Number SM4124FT1R91-ND 1236926-SM4124FT1R91
Product Name Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging 4124 J-Lead
Resistance Range 1.91 ohms 1.91 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.025 OHM 5W Resistor - 52-SMS-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details