Stackpole Electronics, Inc. Resistors - Chip Resistor - Surface Mount SM4124FT18R2

Description
Win Source Part Number: 1236837-SM4124FT18R2 Category: Resistors>Chip Resistor - Surface Mount Series: SM Features: Moisture Resistant, Pulse Withstanding Package: Tape & Reel (TR) Height - Seated (Max): 0.195" (4.95mm) Standard Package: 800 Tolerance: ±1% Temperature Coefficient: ±20ppm/°C Power (Watts): 2W Composition: Wirewound Number of Terminations: 2 Resistance: 18.2 Ohms Package / Case: 4124 J-Lead Supplier Device Package: 4124 Temperature Range - Operating: -55°C ~ 275°C Dimension: 0.410" L x 0.240" W (10.41mm x 6.10mm) ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0080 Mfr: Stackpole Electronics Inc Other Names: SM218.2FR,SM 2 18.2 1% R,SM218.2FR,SM218.21 %R,SM218.21%R
Request a Quote Datasheet
Description
Win Source Part Number: 1236837-SM4124FT18R2 Category: Resistors>Chip Resistor - Surface Mount Series: SM Features: Moisture Resistant, Pulse Withstanding Package: Tape & Reel (TR) Height - Seated (Max): 0.195" (4.95mm) Standard Package: 800 Tolerance: ±1% Temperature Coefficient: ±20ppm/°C Power (Watts): 2W Composition: Wirewound Number of Terminations: 2 Resistance: 18.2 Ohms Package / Case: 4124 J-Lead Supplier Device Package: 4124 Temperature Range - Operating: -55°C ~ 275°C Dimension: 0.410" L x 0.240" W (10.41mm x 6.10mm) ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0080 Mfr: Stackpole Electronics Inc Other Names: SM218.2FR,SM 2 18.2 1% R,SM218.2FR,SM218.21 %R,SM218.21%R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1236837-SM4124FT18R2
Resistors - Chip Resistor - Surface Mount 1236837-SM4124FT18R2
Win Source Part Number: 1236837-SM4124FT18R2 Category: Resistors>Chip Resistor - Surface Mount Series: SM Features: Moisture Resistant, Pulse Withstanding Package: Tape & Reel (TR) Height - Seated (Max): 0.195" (4.95mm) Standard Package: 800 Tolerance: ±1% Temperature Coefficient: ±20ppm/°C Power (Watts): 2W Composition: Wirewound Number of Terminations: 2 Resistance: 18.2 Ohms Package / Case: 4124 J-Lead Supplier Device Package: 4124 Temperature Range - Operating: -55°C ~ 275°C Dimension: 0.410" L x 0.240" W (10.41mm x 6.10mm) ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0080 Mfr: Stackpole Electronics Inc Other Names: SM218.2FR,SM 2 18.2 1% R,SM218.2FR,SM218.21 %R,SM218.21%R

Win Source Part Number: 1236837-SM4124FT18R2
Category: Resistors>Chip Resistor - Surface Mount
Series: SM
Features: Moisture Resistant, Pulse Withstanding
Package: Tape & Reel (TR)
Height - Seated (Max): 0.195" (4.95mm)
Standard Package: 800
Tolerance: ±1%
Temperature Coefficient: ±20ppm/°C
Power (Watts): 2W
Composition: Wirewound
Number of Terminations: 2
Resistance: 18.2 Ohms
Package / Case: 4124 J-Lead
Supplier Device Package: 4124
Temperature Range - Operating: -55°C ~ 275°C
Dimension: 0.410" L x 0.240" W (10.41mm x 6.10mm)
ECCN: EAR99
Fake Threat In the Open Market: 79 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0080
Mfr: Stackpole Electronics Inc
Other Names: SM218.2FR,SM 2 18.2 1% R,SM218.2FR,SM218.21%R,SM218.21%R

Buy Now Datasheet
Chip Resistor - Surface Mount - SM4124FT18R2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
SM4124FT18R2-ND
Chip Resistor - Surface Mount SM4124FT18R2-ND
18.2 Ohms ±1% 2W Chip Resistor 4124 J-Lead Moisture Resistant, Pulse Withstanding Wirewound

18.2 Ohms ±1% 2W Chip Resistor 4124 J-Lead Moisture Resistant, Pulse Withstanding Wirewound

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Resistors Resistors
Product Number 1236837-SM4124FT18R2 SM4124FT18R2-ND
Product Name Resistors - Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Technology / Construction Wirewound Wirewound
Resistance Range 18.2 ohms 18.2 ohms
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 20 ±ppm/°C 20 ±ppm/°C
Power Rating 2 watts 2 watts
Unlock Full Specs
to access all available technical data

Similar Products

0.0005 OHM 8W Resistor - 52-BVE-M-R0005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 5.00E-4 ohms
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details