The Win Source Electronics part number 1236990-SM4124FB25L0
25 mOhms ±1% 2W Chip Resistor 4124 J-Lead Moisture Resistant, Pulse Withstanding Wirewound
Win Source Part Number: 1236990-SM4124FB25L0
Category: Resistors>Chip Resistor - Surface Mount
Series: SM
Features: Moisture Resistant, Pulse Withstanding
Package: Bulk
Height - Seated (Max): 0.195" (4.95mm)
Standard Package: 1,000
Tolerance: ±1%
Power (Watts): 2W
Composition: Wirewound
Number of Terminations: 2
Resistance: 25 mOhms
Package / Case: 4124 J-Lead
Supplier Device Package: 4124
Temperature Range - Operating: -55°C ~ 275°C
Dimension: 0.410" L x 0.240" W (10.41mm x 6.10mm)
ECCN: EAR99
Fake Threat In the Open Market: 71 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0080
Mfr: Stackpole Electronics Inc
Other Names: SM20.025F,SM20.025F,
| DigiKey | Win Source Electronics | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | SM4124FB25L0-ND | 1236990-SM4124FB25L0 |
| Product Name | Chip Resistor - Surface Mount | Resistors - Chip Resistor - Surface Mount |
| Configuration | Single Resistor | |
| Category / Application | General Use | |
| Technology / Construction | Wirewound | Wirewound |
| Mounting / Packaging | 4124 J-Lead | |
| Resistance Range | 0.0250 ohms | 0.0250 ohms |