Stackpole Electronics, Inc. Chip Resistor - Surface Mount SM4124BT20R0

Description
20 Ohms ±0.1% 2W Chip Resistor 4124 J-Lead Moisture Resistant, Pulse Withstanding Wirewound
Request a Quote Datasheet
Description
20 Ohms ±0.1% 2W Chip Resistor 4124 J-Lead Moisture Resistant, Pulse Withstanding Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - SM4124BT20R0-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
SM4124BT20R0-ND
Chip Resistor - Surface Mount SM4124BT20R0-ND
20 Ohms ±0.1% 2W Chip Resistor 4124 J-Lead Moisture Resistant, Pulse Withstanding Wirewound

20 Ohms ±0.1% 2W Chip Resistor 4124 J-Lead Moisture Resistant, Pulse Withstanding Wirewound

Buy Now Datasheet
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - SM4124BT20R0
1096961-SM4124BT20R0
Chip Resistor - Surface Mount - SM4124BT20R0 1096961-SM4124BT20R0
Manufacturer: Stackpole Electronics Inc. Win Source Part Number: 1096961-SM4124BT20R0 Packaging: Reel - TR Features: Moisture Resistant, Pulse Withstanding Height - Seated (Max): 0.195" (4.95mm) Tolerance: ±0.1% Temperature Coefficient: ±20ppm/°C Power (Watts): 2W Resistance (Ohms): 20 Composition: Wirewound Number of Terminations: 2 Categories: Resistors Status: Active Temperature Range - Operating: -55°C to 275°C Case / Package: 4124 Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Sufficient

Manufacturer: Stackpole Electronics Inc.
Win Source Part Number: 1096961-SM4124BT20R0
Packaging: Reel - TR
Features: Moisture Resistant, Pulse Withstanding
Height - Seated (Max): 0.195" (4.95mm)
Tolerance: ±0.1%
Temperature Coefficient: ±20ppm/°C
Power (Watts): 2W
Resistance (Ohms): 20
Composition: Wirewound
Number of Terminations: 2
Categories: Resistors
Status: Active
Temperature Range - Operating: -55°C to 275°C
Case / Package: 4124
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Resistors Resistors
Product Number SM4124BT20R0-ND 1096961-SM4124BT20R0
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount - SM4124BT20R0
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging 4124 J-Lead
Resistance Range 20 ohms 20 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers