Win Source Part Number: 1236524-SM2615ZT0R00
Category: Resistors>Chip Resistor - Surface Mount
Series: SM
Features: Moisture Resistant, Pulse Withstanding
Package: Tape & Reel (TR)
Height - Seated (Max): 0.155" (3.94mm)
Standard Package: 1,500
Tolerance: Jumper
Temperature Coefficient: ±20ppm/°C
Power (Watts): 1W
Composition: Wirewound
Number of Terminations: 2
Resistance: 0 Ohms
Package / Case: 2615 J-Lead
Supplier Device Package: 2615
Temperature Range - Operating: -55°C ~ 275°C
Dimension: 0.280" L x 0.150" W (7.10mm x 3.80mm)
ECCN: EAR99
Fake Threat In the Open Market: 57 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Mfr: Stackpole Electronics Inc
Product Status: Last Time Buy
0 Ohms Jumper 1W Chip Resistor 2615 J-Lead Moisture Resistant, Pulse Withstanding Wirewound
RES 0 OHM JUMPER 1W 2615
| Win Source Electronics | DigiKey | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Chip Resistors |
| Product Number | 1236524-SM2615ZT0R00 | SM2615ZT0R00-ND | SM2615ZT0R00 |
| Product Name | Resistors - Chip Resistor - Surface Mount | Chip Resistor - Surface Mount | Chip Resistor - Surface Mount |
| Technology / Construction | Wirewound | Wirewound | Wirewound |
| Resistance Range | 0.0 ohms | 0.0 ohms | 0.0 ohms |
| Temperature Coefficient | 20 ±ppm/°C | 20 ±ppm/°C | |
| Power Rating | 1 watts | 1 watts | |
| Operating Temperature | -55 to 275 C (-67 to 527 F) | -55 to 275 C (-67 to 527 F) | -55 to 275 C (-67 to 527 F) |